EN
  • EN
  • DE

15015-0245

Part No 15015-0245
Manufacturer Molex, LLC
Catalog Cables, Wires Fiber Optic Cables
Description FFC Jumper Cable 45Conductors 0.051m Copper 50VDC/50VAC 0.2A Bag
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Cable Length 50.8 mm
Cable Pitch 300 µm
Contact Location Same Side
Contact Plating Gold
Country of Origin US
Current Rating 200 mA
ELV Compliant
Halogen Free Low Halogen
Housing Material Polyamide
Maximum Operating Temperature 105 °C
Min Operating Temperature -40 °C
Number of Circuits 45
Pitch 300 µm
REACH SVHC No SVHC
RoHS Compliant
Voltage Rating 50 V
Win Source Part Number 1038951-15015-0245
Categories Cables, Wires Fiber Optic Cables
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 15015-0245 CAD Model

Description

The Molex, LLC cable is a high-quality electronic component that is designed for use in various applications.

  • Voltage Rating: 50 V
  • Current Rating: 200 mA
  • Housing Material: Polyamide
  • Circuits: 45
  • Contact Plating: Gold
  • Cable Length: 50.8 mm
  • Pitch: 300 µm
  • Category: Cables, Wires Fiber Optic Cables
  • Compliance: RoHS and ELV
  • Maximum Operating Temperature: 105 °C
  • Minimum Operating Temperature: -40 °C

You May Also Be Interested in

TE Connectivity
SLDR SLV WIRE-WIRE 0.105/0.145" / Wire to Wire Solder Sleeve Transparent - Blue 0.105" (2.67mm), 0.145" (3.68mm)
Need more? Email Us
Omron
Cable Assembly I/o 6.56'
Need more? Email Us
HellermannTyton
CBL TIE RELEAS BLK 250LB 2.892' / Standard, Releasable Black 10.00" (254.00mm) 0.492" (12.50mm) 250 lbs (113.40 kg)
Need more? Email Us
Samtec Inc.
.5MM FLEX CABLE JUMPER / 30 Position FFC, FPC Cable 0.020" (0.50mm) 4.300" (109.22mm)
Need more? Email Us
TE Connectivity
55PC CABLE / 4 (1 Twisted Quad) Conductor Multi-Conductor Cable 24 AWG
Need more? Email Us
TE Connectivity
Heat Shrink Tubing and Sleeves RW-175-3/64-X-SP-CS5405
Need more? Email Us
TE Connectivity
Flat Ribbon Cable Polyvinyl Chloride 16Conductors 28AWG 0.93mm 300V Gray 600m Reel
Need more? Email Us
TE Connectivity
COAX CABLE-HIGH PERFO / Twinaxial Cable 24 AWG 78 Ohms
Need more? Email Us
TE Connectivity
55PC CABLE / 3 Conductor Multi-Conductor Cable White 24 AWG Braid
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6484 $58.2648
54+ $2.1732 $117.3528
83+ $2.1053 $174.7399
114+ $2.0373 $232.2522
147+ $1.9694 $289.5018
197+ $1.7657 $347.8429
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,532 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess