EN
  • EN
  • DE

SN74HCT245N

Part No SN74HCT245N
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS TRANSCEIVER 8BIT 20DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 6mA, 6mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 20-PDIP
Win Source Part Number 1099973-SN74HCT245N
Family Name SN74HCT245
Introduction Date June 18, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian SN74HCT245N CAD Model

Description

SN74HCT245N Octal Bus Transceiver by Texas Instruments

The SN74HCT245N is an octal bus transceiver from Texas Instruments designed to provide bidirectional communication between data buses. This integrated circuit is a crucial component in various digital systems, where it facilitates the transfer of data across different voltage domains or simply acts as a buffer to protect sensitive microcontroller pins.

The device features eight bidirectional inputs and outputs (I/Os), allowing it to transmit data in either direction through the bus. It operates at a voltage range of 4.5V to 5.5V, which makes it compatible with TTL (Transistor-Transistor Logic) levels, while also being able to interface with higher voltage levels thanks to its HCT (High-speed CMOS, TTL-compatible) logic.

One of the key attributes of the SN74HCT245N is its ability to drive heavily loaded buses with up to 15 LSTTL loads. The high-drive outputs reduce the need for external drivers, simplifying design and saving board space. Moreover, the device's 3-state outputs ensure that multiple units can be connected to a bus without the risk of bus contention, as outputs can be placed in a high-impedance state.

The SN74HCT245N is encapsulated in a standard 20-pin DIP (Dual In-line Package) which is widely used and easily integrated into various circuit boards. It has a broad operating temperature range from -40°C to 85°C, making it suitable for industrial applications where temperature variations are a concern.

Texas Instruments has designed the SN74HCT245N with a focus on reliability and performance. It is characterized for operation from -40°C to 85°C, ensuring functionality across a wide range of environmental conditions. This device is commonly used in microprocessor or microcontroller-based systems, memory extension, and bidirectional data transfer operations among others.

With its robust design and flexibility, the SN74HCT245N from Texas Instruments stands out as a versatile component for any digital engineer's toolkit, providing a reliable solution for managing data flow in complex electronic systems.

You May Also Be Interested in

Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
Need more? Email Us
Pericom
Lowest to $1.4079
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7974 $51.8310
155+ $0.6543 $101.4165
240+ $0.6338 $152.1120
330+ $0.6134 $202.4220
425+ $0.5929 $251.9825
565+ $0.5316 $300.3540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,053 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess