Product Overview: SN74HCT245DWRE4
The SN74HCT245DWRE4 is a high-performance, octal bus transceiver from Texas Instruments, designed with the precision and reliability expected from a leading manufacturer in the semiconductor industry. This integrated circuit is part of the 'HCT' family, which means it is compatible with standard CMOS outputs and TTL input logic levels. The device allows bidirectional communication between two buses, making it an essential component in digital systems where data transfer between different subsystems is required.
Key Features
- Logic Type: Octal Bus Transceiver
- Logic Family: HCT
- Number of Pins: 20
- Package: SOIC
- Operating Temperature Range: -40°C to 85°C
- Data Direction: Bidirectional
- Supply Voltage: 4.5V to 5.5V
The SN74HCT245DWRE4 features eight channels that can be individually controlled, allowing for selective data transfer and increased flexibility in usage. It operates with a supply voltage (Vcc) range of 4.5V to 5.5V, which is typical for 5V digital systems, ensuring compatibility with a wide range of digital logic components.
With its wide operating temperature range of -40°C to 85°C, the SN74HCT245DWRE4 is suitable for industrial applications where extreme conditions may be encountered. Its robust design ensures that it maintains functionality and performance despite the challenging environments.
Applications
The versatile nature of the SN74HCT245DWRE4 makes it suitable for various applications, including:
- Data communication between different logic levels
- Driving bus lines in computing systems
- Interface between microprocessors or microcontrollers and peripheral devices
- Memory switching in servers and networking equipment
- Signal buffering and isolation
Its SOIC (Small Outline Integrated Circuit) package allows for efficient use of board space, making it a preferred choice for compact electronic assemblies. The SN74HCT245DWRE4 is designed to minimize cross-talk and signal interference, ensuring high data integrity and reliable operation in your digital applications.
For designers and engineers looking for a dependable bus transceiver with TTL compatibility and the ability to interface with CMOS technology, the SN74HCT245DWRE4 from Texas Instruments is an excellent choice that combines performance with practicality.