EN
  • EN
  • DE

SN74HCT1G126DBVR

Part No SN74HCT1G126DBVR
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838349-SN74HCT1G126DBVR
Ultra Librarian 3D Model Ultra Librarian SN74HCT1G126DBVR CAD Model

Description

Product Overview: SN74HCT1G126DBVR

The SN74HCT1G126DBVR is a high-performance, single-line driver from Texas Instruments, designed to offer a robust solution for digital signal buffering needs in various electronic applications. This integrated circuit is part of the HCT family, which is compatible with CMOS and TTL logic levels, ensuring seamless integration with a wide range of digital systems.

Key Features

  • Logic Type: The device is a single bus buffer gate with 3-state output, which can be used in bidirectional communication and isolation applications where output enable (OE) control is necessary.
  • Supply Voltage: It operates within a supply voltage range of 4.5V to 5.5V, making it ideal for 5V systems and ensuring compatibility with industry-standard power rails.
  • Output Drive Capability: The SN74HCT1G126DBVR can source or sink up to 8 mA at the output, providing sufficient current for driving LEDs, relays, or other logic inputs.
  • Package Type: This device comes in a compact SOT-23-5 package, which is suitable for space-constrained applications and allows for efficient use of PCB real estate.
  • Temperature Range: It is designed to operate over a broad temperature range from -40°C to +85°C, ensuring reliability and performance under varying environmental conditions.

Applications

The versatility of the SN74HCT1G126DBVR makes it an excellent choice for a multitude of applications, including:

  • Signal buffering and isolation
  • Logic-level translation
  • Line driving for bus-oriented systems
  • Control logic for peripheral devices

Quality and Reliability

As with all Texas Instruments products, the SN74HCT1G126DBVR is manufactured to high-quality standards, ensuring reliable performance for critical applications. The device also features over-voltage tolerant inputs, which enhance its robustness against unexpected voltage spikes and transients.

Conclusion

In summary, the SN74HCT1G126DBVR from Texas Instruments is a versatile and reliable solution for digital signal buffering requirements. Its compatibility with various logic levels, robust output drive capabilities, and compact packaging make it an ideal choice for designers looking to optimize their digital systems for performance and space efficiency.

You May Also Be Interested in

FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess