EN
  • EN
  • DE

M13S2561616A-5TG2A

Part No M13S2561616A-5TG2A
Manufacturer ESMT
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ESMT
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829016-M13S2561616A-5TG2A
Ultra Librarian 3D Model Ultra Librarian M13S2561616A-5TG2A CAD Model

Description

The M13S2561616A-5TG2A is a 256Mb SDRAM (Synchronous Dynamic Random-Access Memory) chip manufactured by ESMT. This memory chip is designed for applications needing significant memory capacity coupled with fast data access. It's often used in embedded systems, networking devices, and various consumer electronics.

Applications:

  • Embedded Systems
  • Networking Devices (Routers, Switches)
  • Consumer Electronics (Set-Top Boxes, Digital TVs)
  • Industrial Control Systems
  • Gaming Consoles

Features:

  • Capacity: 256Mb (16Mb x 16)
  • Organization: Configured as 16 Meg x 16 bits
  • Interface: Standard SDRAM interface
  • Clock Rate: Supports clock rates up to 133MHz (based on -5 speed grade)
  • Power Supply: Operates at standard SDRAM voltage (e.g., 3.3V)
  • Refresh: Auto and Self Refresh modes available
  • Package: Available in various package options including TSOP and BGA
  • Temperature Range: Supports commercial and industrial temperature ranges

Benefits:

  • High Performance: Delivers fast data access, which enhances system responsiveness.
  • Low Power Consumption: The efficient design minimizes power consumption, extending battery life for portable devices.
  • Reliability: Designed for stable and reliable operation in demanding environments.
  • Compact Size: Comes in compact packages for space-constrained applications.
  • Cost-Effective: Provides a good balance of performance and cost.

Additional Details:

The M13S2561616A-5TG2A uses a synchronous interface to achieve high-speed data transfers. It supports burst read and write operations, enabling efficient data handling. The chip also features auto-refresh and self-refresh modes to manage power consumption and data retention effectively. Its compatibility with standard SDRAM controllers makes integration into existing systems straightforward. The specific timings and electrical characteristics can be found in the device datasheet provided by ESMT.

You May Also Be Interested in

Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,970 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess