SN74HCT08PWG4 - Texas Instruments
The SN74HCT08PWG4 is a high-performance, quadruple 2-input positive AND gate integrated circuit from Texas Instruments, designed to operate across a wide voltage range with excellent power efficiency. This logic gate IC is a critical component in digital electronics, enabling the combination of multiple binary inputs to produce a single binary output, essential for complex logic operations in a variety of applications.
Constructed with advanced silicon-gate CMOS technology, the SN74HCT08PWG4 offers the robustness and reliability expected from Texas Instruments products. It is compatible with TTL (Transistor-Transistor Logic) levels and can function as a bridge between TTL and CMOS systems, thanks to its ability to handle TTL input levels while operating at CMOS voltage levels. This versatility makes it an ideal choice for mixed-technology systems.
The device is supplied in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, ensuring a compact footprint on printed circuit boards (PCBs), which is particularly beneficial for space-constrained applications. The pin configuration is designed for straightforward implementation into various circuit designs, with clear labeling for ease of integration.
Key Features:
- Wide Operating Voltage Range: 4.5V to 5.5V, suitable for various digital systems.
- Input Compatibility: TTL input compatible, facilitating integration with existing TTL logic.
- Low Power Consumption: CMOS technology ensures low power dissipation.
- High Output Drive: Capable of driving up to 10 LSTTL loads, providing strong signal propagation.
- Operating Temperature Range: Designed to function in a broad temperature range from -40°C to 85°C.
- RoHS Compliant: Meets environmental standards, minimizing the ecological impact.
Whether used in computing systems, signal processing, or control circuitry, the SN74HCT08PWG4 offers a reliable solution for performing logical operations. Its robust design and compatibility with multiple logic families make it a versatile choice for engineers and designers looking to create efficient and reliable digital systems.
For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or consult the SN74HCT08PWG4 datasheet.