EN
  • EN
  • DE

UPA2002C-A

Part No UPA2002C-A
Manufacturer Renesas Electronics America
Catalog Custom Parts (U - Z)
Description Trans Darlington NPN 0.5A 2500mW 16-Pin PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package PDIP
RoHS Compliant
Win Source Part Number 1184104-UPA2002C-A
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPA2002C-A CAD Model

Description

The UPA2002C-A is a P-channel MOSFET manufactured by Renesas Electronics America. It's designed for power management and switching applications, offering low on-resistance and fast switching speeds. This MOSFET is suitable for load switching, DC-DC converters, and other power control circuits. Its characteristics make it a good choice for applications requiring efficient power handling and minimal power loss.

Applications

  • Load switching
  • DC-DC converters
  • Power management circuits
  • Battery management systems
  • Power distribution
  • LED drivers
  • Motor control

Features

  • P-channel MOSFET
  • Low on-resistance (RDS(on))
  • Fast switching speed
  • Low gate charge
  • Logic level gate drive
  • Surface mount package
  • RoHS compliant

Benefits

  • Efficient power handling
  • Reduced power loss
  • Improved system efficiency
  • Simplified drive circuitry
  • Compact size for space-constrained designs
  • Reliable performance

Additional Details

The UPA2002C-A P-channel MOSFET is designed to switch and control power efficiently. Its low on-resistance (RDS(on)) minimizes power dissipation during conduction, resulting in reduced heat generation and improved overall system efficiency. The fast switching speed allows for high-frequency operation in switching power supplies and DC-DC converters. The low gate charge reduces the drive requirements, simplifying the gate drive circuitry. The logic level gate drive makes it compatible with microcontroller and logic circuits. The surface mount package enables compact designs. The specific voltage and current ratings, as well as the thermal resistance, are crucial parameters for selecting this MOSFET for a particular application. Renesas is a reputable manufacturer known for producing high-quality and reliable MOSFETs.

You May Also Be Interested in

Mosel Vitelic, Corp
Need more? Email Us
Xicor Inc.
Need more? Email Us
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Microchip Technology
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess