SN74HCT08APWRG4 Quad 2-Input AND Gate IC by Texas Instruments
The SN74HCT08APWRG4 is a high-performance, quad 2-input AND gate integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This IC is part of the 'HCT' family, which is characterized by its high-speed CMOS technology and is compatible with TTL (Transistor-Transistor Logic) levels.
The SN74HCT08APWRG4 offers four independent 2-input AND gates in a single package, making it a compact and efficient solution for implementing logical conjunction functions in a variety of digital applications. Each gate performs the Boolean function Y = A • B or Y = (A+B)′ in positive logic.
The device is fabricated with silicon gate CMOS technology which ensures low power consumption while maintaining high-speed operation. It has a wide operating voltage range from 4.5V to 5.5V, making it suitable for interfacing with 5V systems. The SN74HCT08APWRG4 also features a balanced propagation delay and transition times, which contributes to its reliable and predictable performance.
The SN74HCT08APWRG4 is available in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, designated by the suffix 'PWRG4'. This surface-mount package is ideal for space-constrained applications and is widely used in modern electronic designs. It is also RoHS compliant, ensuring adherence to environmental standards by avoiding the use of hazardous substances.
Common applications for the SN74HCT08APWRG4 include logic function implementation, signal gating, input/output buffering, and various types of digital circuits where low power consumption and high functionality are required. With its robust design and proven performance, the SN74HCT08APWRG4 is an excellent choice for designers looking for a reliable AND gate solution.
For detailed specifications, application circuits, and additional information, engineers and designers are encouraged to consult the official product page and datasheet provided by Texas Instruments.