SN74HCT00PWLE Quad 2-Input NAND Gate
The SN74HCT00PWLE from Texas Instruments is a high-performance, quadruple 2-input NAND gate integrated circuit. This device is part of the HCT family and is designed to operate with a 5V power supply, making it compatible with TTL (Transistor-Transistor Logic) levels while providing the low power consumption of CMOS technology.
Key Features:
- Logic Type: NAND Gate
- Number of Circuits: 4
- Inputs per Circuit: 2
- Operating Voltage: 4.5V to 5.5V
- Output Current: -4mA to 4mA
- Propagation Delay Time: 8ns at 4.5V
- Operating Temperature: -40°C to 85°C
- Mounting Type: Surface Mount
- Package / Case: TSSOP-14
The SN74HCT00PWLE is designed for use in a wide range of applications, including logic gates, computing, and signal processing. It can be used as a building block in digital circuits, offering the flexibility to create complex logic functions. The device's fast propagation delay ensures high-speed operation, which is crucial for modern digital systems.
This integrated circuit is offered in a TSSOP-14 package, which is ideal for space-constrained applications due to its small footprint. The surface-mount package allows for efficient assembly in high-volume production and is suitable for automated pick-and-place manufacturing processes.
As with all Texas Instruments products, the SN74HCT00PWLE is manufactured to high standards, ensuring reliability and performance consistency. It is a versatile component that can be used in both commercial and industrial applications, providing a reliable solution for digital logic circuit design.
For detailed specifications and application notes, designers are encouraged to consult the datasheet available on the Texas Instruments website.