The SN74HCS595DR is a high-quality, 8-bit shift registers designed by Texas Instruments for the purpose of serial-to-parallel data conversion. This device is part of the 74HCS family, which is well-known for its high-speed CMOS logic operating at low power. The SN74HCS595DR is available in a SOIC-16 package and is widely used in a variety of digital applications including computers, communication devices, and embedded systems.
Key Features
- 8-Bit Shift Register: The SN74HCS595DR features an 8-bit serial-in, parallel-out shift register, which allows for efficient data processing and manipulation.
- Output Latches: This device includes 8-bit latches that maintain the state of each output, providing a stable parallel output of the shift register data.
- Wide Operating Voltage: It operates over a broad voltage range from 2 V to 6 V, making it versatile for various power supply requirements.
- Shift Register Clear Function: The integrated clear function enables the user to reset the shift register, ensuring reliable and predictable operation.
- Direct Overriding Clear: An overriding clear input can be triggered regardless of the clock input, providing immediate data reset capabilities.
- Output Drive Capability: The SN74HCS595DR can drive up to 6 LSTTL loads, which ensures compatibility with a wide range of digital circuits.
Applications
The versatility of the SN74HCS595DR makes it suitable for a diverse range of applications. It is commonly used in:
- LED Displays
- Digital Signal Processing
- Data Acquisition Systems
- Industrial Control Systems
- Instrumentation
Technical Specifications
| Parameter |
Value |
| Package Type |
SOIC-16 |
| Operating Temperature |
-40°C to 85°C |
| Logic Family |
74HCS |
| Supply Voltage |
2 V to 6 V |
For detailed specifications and application notes, it is recommended to consult the official datasheet provided by Texas Instruments.