EN
  • EN
  • DE
Part No 107E
Manufacturer Hammond Manufacturing
Catalog Audio Transformers
Description AUDIO XFMR 600CT / 3.2 TH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Turns Ratio - Primary 13.68:1
Impedance - Primary (Ohms) 600CT
Impedance - Secondary (Ohms) 3.2
DC Resistance (DCR) - Primary 60Ohm
DC Resistance (DCR) - Secondary 600mOhm
Transformer Type Miniature Epoxy Potted
Frequency Range 300Hz ~ 50kHz
Frequency Response ±1.5dB
Voltage - Isolation 100VRMS
Power Level 150mW
Mounting Type Through Hole
Size / Dimension 0.630" L x 0.586" W (16.00mm x 14.88mm)
Height - Seated (Max) 0.630" (16.00mm)
Termination Style PC Pin
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1510555-107E
Ultra Librarian 3D Model Ultra Librarian 107E CAD Model

Description

N

You May Also Be Interested in

Hammond Manufacturing
TRANSF AUDIO 10K/40K 10K/40K IMP / 40k, 10k/10k Impedance Primary Ohms 40k, 10k/10k Impedance Secondary Ohms Audio Transformer 20Hz ~ 20kHz Chassis Mount
Lowest to $28.2490
Hammond Manufacturing
TRANSFORMER AUDIO MATCHING 100W
Need more? Email Us
Allied Components International
1.6mH 6-pin SMD Hrzl Mnt Trans.
Lowest to $0.6255
Pulse
TRANSFORMER AUDIO 1:1 SMD
Lowest to $0.9605
Tamura
TRANSFORMER MODEM 600:600OHM SMD
Need more? Email Us
Murata Electronics North America
DIGITAL AUDIO TX 1:1 5MH SMD / Audio Transformer 1:1 2000Vrms 6 Terminal Gull Wing SMD
Need more? Email Us
Pulse
TRANSFORMER AUDIO 1:1 SMD / 600 Impedance Primary Ohms 600 Impedance Secondary Ohms 1:1 Audio Transformer Surface Mount
Lowest to $0.9536
Tamura
TRANSF TELE COUP 600 OHM 50MADC / 600 Impedance Primary Ohms 600 Impedance Secondary Ohms 1:1 Audio Transformer 660Hz ~ 3.5kHz Through Hole
Need more? Email Us
Hammond Manufacturing
AUDIOPHILE TUBE OUTPUT TRANSFRMR / 6.5k Impedance Primary Ohms 4, 8, 16 Impedance Secondary Ohms Audio Transformer 20Hz ~ 20kHz Chassis Mount
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess