EN
  • EN
  • DE

SN74HCS251QPWRQ1

Part No SN74HCS251QPWRQ1
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 1 X 8:1 16TSSOP / Multiplexer 1 x 8:1 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74HCS
Package Tape & Reel
Product Status Active
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 7.8mA, 7.8mA
Voltage Supply Source Single Supply
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 74HCS251
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355296-SN74HCS251QPWRQ1
Ultra Librarian 3D Model Ultra Librarian SN74HCS251QPWRQ1 CAD Model

Description

SN74HCS251QPWRQ1 - Texas Instruments Multiplexer IC

The SN74HCS251QPWRQ1 from Texas Instruments is a high-performance, automotive-qualified 8-to-1 multiplexer IC that is designed to address the requirements of complex control systems within the automotive sector. This device is part of the 74HCS family, which is known for its robustness and compatibility with a wide range of operating conditions, making it an ideal choice for mission-critical applications.

The multiplexer features eight input channels and a single output channel, with a select input that allows the user to choose which of the eight inputs is routed to the output. This functionality is essential in systems where multiple signals need to be analyzed or monitored, but only one can be processed at a time. The SN74HCS251QPWRQ1 is designed to operate with a 2-V to 6-V VCC supply, providing the flexibility to work with various logic levels.

This device is characterized for operation from -40°C to 125°C, ensuring reliable performance across a wide temperature range, which is critical for automotive and industrial applications. The SN74HCS251QPWRQ1 comes in a TSSOP-16 package, which is compact and suitable for space-constrained applications.

The SN74HCS251QPWRQ1 offers additional features that make it a versatile component for designers. It includes overvoltage-tolerant inputs that allow the device to handle unexpected voltage spikes without damage. Furthermore, the multiplexer provides low power consumption and high noise immunity, essential characteristics for automotive applications where power efficiency and signal integrity are paramount.

As a product that meets automotive specifications for ESD protection and reliability, the SN74HCS251QPWRQ1 is AEC-Q100 qualified, ensuring that it meets the stringent quality standards required for automotive electronics. It is also RoHS compliant, adhering to environmental regulations that restrict the use of hazardous substances in electronic components.

In summary, the SN74HCS251QPWRQ1 from Texas Instruments is a versatile, durable, and high-performing 8-to-1 multiplexer IC that is well-suited for automotive applications, as well as other high-reliability environments where dependable performance is a must.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7872 $51.1680
155+ $0.6459 $100.1145
240+ $0.6258 $150.1920
335+ $0.6056 $202.8760
430+ $0.5854 $251.7220
575+ $0.5248 $301.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,875 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess