EN
  • EN
  • DE

SN74HCS21DR

Part No SN74HCS21DR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC LOGIC GATES
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series 74HCS
Package Tape & Reel
Product Status Active
Logic Type AND Gate
Number of Circuits 2
Number of Inputs 4
Features Schmitt Trigger Input
Voltage - Supply 2V ~ 6V
Current - Quiescent (Max) 2 µA
Current - Output High, Low -, 7.8mA
Input Logic Level - Low 1V ~ 3V
Input Logic Level - High 1.5V ~ 4.2V
Max Propagation Delay @ V, Max CL 16ns @ 6V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number 74HCS21
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1371147-SN74HCS21DR
Ultra Librarian 3D Model Ultra Librarian SN74HCS21DR CAD Model

Description

Product Overview: SN74HCS21DR by Texas Instruments

The SN74HCS21DR is a high-quality logic gate device designed and manufactured by Texas Instruments (TI), a leader in the semiconductor industry. This device falls under the category of '74HCS' series, which is known for its high-speed CMOS logic. The SN74HCS21DR specifically is a dual 4-input positive-AND gate, designed to operate with exceptional speed and reliability.

Key Features

  • Logic Type: Dual 4-Input Positive-AND Gate
  • Supply Voltage Range: 2 V to 6 V, accommodating a wide range of applications and compatibility with other logic families.
  • Operating Temperature: -40°C to 85°C, ensuring reliable operation in a variety of environmental conditions.
  • Output Current: High level: -0.8 mA, Low level: 8 mA, providing robust signal driving capabilities.
  • Logic Family: 74HCS, known for high-speed CMOS technology.
  • Mounting Type: Surface Mount, suitable for modern, high-density PCB designs.
  • Package / Case: SOIC-14, a small-outline integrated circuit package that is widely used and easily integrated into a variety of designs.

Applications

The SN74HCS21DR is versatile and can be utilized in a multitude of electronic circuits. Its primary application is in performing logical operations where multiple conditions need to be met before enabling an output or triggering a subsequent process. Due to its high-speed operation, it is ideal for:

  • Complex logic circuits
  • Data processing systems
  • Embedded systems
  • Signal processing
  • Control systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the SN74HCS21DR is no exception. This component is subjected to rigorous testing and quality control measures to ensure it meets the high standards expected from TI products. Engineers and designers can integrate this logic gate into their systems with confidence, knowing it will perform reliably over its intended lifespan.

Environmental Compliance

The SN74HCS21DR is compliant with RoHS (Restriction of Hazardous Substances), which means it is manufactured with a commitment to environmental safety and sustainability. This compliance ensures that the device is free from certain hazardous materials commonly used in the electronics industry, making it a responsible choice for both manufacturers and consumers.

You May Also Be Interested in

Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
320+ $0.1585 $50.7200
770+ $0.1301 $100.1770
1,195+ $0.1260 $150.5700
1,640+ $0.1220 $200.0800
2,125+ $0.1179 $250.5375
2,840+ $0.1057 $300.1880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 780 pieces
MOQ: 320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess