EN
  • EN
  • DE

SN74HC688DWRG4

Part No SN74HC688DWRG4
Manufacturer Texas Instruments
Catalog Logic - Comparators
Description 8-BIT IDENTITY COMPARATORS | IC COMPARATOR IDENTITY 8B 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Type Identity Comparator
Resolution 8
Output Active Low
Output Function A=B
Supply Voltage (V) 2V ~ 6V
Current - Output High, Low 5.2mA, 5.2mA
Max Propagation Delay at V, Max CL 36ns at 6V, 50pF
Current - Quiescent (Iq) 8μA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-SOIC
Mounting Style SMD
Family Part Number 74HC688
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1254702-SN74HC688DWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing, Industrial
Ultra Librarian 3D Model Ultra Librarian SN74HC688DWRG4 CAD Model

Description

SN74HC688DWRG4 - Texas Instruments

The SN74HC688DWRG4 is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the 74HC series, which is known for its high-speed CMOS logic family. The SN74HC688DWRG4 is an 8-bit identity comparator that provides a range of features and benefits for a variety of electronic applications.

Key Features

  • 8-Bit Comparison: This IC is capable of comparing two 8-bit binary or BCD (Binary Coded Decimal) words and provides an output indication of the equality of the two words.
  • Wide Operating Voltage: It operates over a broad voltage range from 2V to 6V, making it suitable for battery-operated devices as well as for standard 5V digital systems.
  • High Output Drive: The SN74HC688DWRG4 can drive up to 15 LSTTL (Low-Power Schottky Transistor-Transistor Logic) loads, ensuring compatibility with various logic families.
  • Low Power Consumption: The device features a typical low power consumption, which is crucial for power-sensitive applications.
  • Functionality: It includes 8-bit identity comparators with enable (G) and equality (P=Q) outputs.

Applications

The SN74HC688DWRG4 is versatile and can be used in a wide array of applications, including:

  • Microprocessor systems
  • Microcontroller-based systems
  • Data processing
  • Control systems
  • Communication systems
  • Portable and consumer electronics

Package and Quality

The device comes in a SOIC-20 (DWR) package, which is a small outline integrated circuit with a body width of 7.5mm. This package is well-suited for space-constrained applications. Additionally, the SN74HC688DWRG4 meets or exceeds the specifications of the Joint Electronic Device Engineering Council (JEDEC) standard, ensuring reliability and high quality.

Environmental Information

Texas Instruments is committed to environmental stewardship. The SN74HC688DWRG4 is RoHS compliant and free of hazardous substances, making it a suitable choice for eco-friendly electronic designs.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC
Need more? Email Us
Texas Instruments
IC ID COMPARATOR 8BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Lowest to $1.2861
Texas Instruments
IC COMPARATOR MAGNITUDE 20SOIC / Magnitude Comparator Bit Active Low Output A=B, A>B 20-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SO / Magnitude Comparator Bit Active High Output A=B 20-SO
Need more? Email Us
Analog Devices Inc.
IC COMPARATR 4 W/VOLT REF 16SOIC
Lowest to $4.3657
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Lowest to $1.1276
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8
Lowest to $0.5821

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5573 $54.5055
80+ $1.2778 $102.2240
125+ $1.2379 $154.7375
170+ $1.1980 $203.6600
220+ $1.1580 $254.7600
290+ $1.0382 $301.0780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,340 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess