EN
  • EN
  • DE

SN74HC684NG4

Part No SN74HC684NG4
Manufacturer Texas Instruments
Catalog Logic - Comparators
Description IC COMPARATOR MAGNITUDE 8B 20DIP / Magnitude Comparator Bit Active Low Output A=B, A>B 20-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Comparators
Mfr Texas Instruments
Series 74HC
Package Tube
Type Magnitude Comparator
Number of Bits 8
Output Active Low
Output Function A=B, A>B
Voltage - Supply 2V ~ 6V
Current - Output High, Low 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL 47ns @ 6V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Mounting Type Through Hole
Base Product Number 74HC684
Other Names SN74HC684NE4,SN74HC684NE4
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259081-SN74HC684NG4
Ultra Librarian 3D Model Ultra Librarian SN74HC684NG4 CAD Model

Description

Product Overview: SN74HC684NG4

The SN74HC684NG4 is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device falls under the category of digital comparators, which are essential components in digital electronics used for comparing binary numbers and providing output based on the comparison.

Key Features

  • 8-Bit Magnitude Comparator: The core functionality of the SN74HC684NG4 is to compare two 8-bit binary numbers and provide comparison results through its output pins.
  • Wide Operating Voltage: The device supports a wide operating voltage range from 2 V to 6 V, making it versatile for various applications and compatible with TTL (Transistor-Transistor Logic) levels.
  • Low Power Consumption: As part of the HC (High-Speed CMOS) family, it boasts low power consumption while maintaining high-speed operation, which is ideal for power-sensitive designs.
  • Output Capability: The SN74HC684NG4 provides three outputs indicating equality, magnitude (A > B), and inequality (A < B), which can be utilized for various digital logic applications.
  • Industry-Standard Pinout: It comes in a standard 20-pin DIP (Dual In-line Package), ensuring easy integration into existing designs and compatibility with common PCB layouts.

Applications

The SN74HC684NG4 is widely used in digital systems where binary comparison is crucial. Typical applications include:

  • Microprocessor or microcontroller systems
  • Binary sorting algorithms
  • Digital data processing
  • Utility meters
  • Computational logic circuits

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The SN74HC684NG4 is no exception, as it is designed to meet or exceed industry standards for performance and durability. Engineers and designers can rely on this device for consistent operation in their digital electronic applications.

For detailed specifications, application notes, and additional resources, it is recommended to consult the official datasheet provided by Texas Instruments.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR IDENTITY 8BIT 20SO
Lowest to $2.3283
Texas Instruments
IC COMPARATOR MAGNITUDE 20SOIC / Magnitude Comparator Bit Active Low Output A=B, A>B 20-SOIC
Need more? Email Us
Texas Instruments
PUSH PULL COMPARATOR
Lowest to $2.0374
Renesas Electronics America
IC COMPARATOR 2 GEN PUR 8TSSOP
Lowest to $13.0971
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74HC85DB - MAGNITUDE CO
Need more? Email Us
Texas Instruments
IC COMPARATOR 1 GEN PUR SOT23-5
Lowest to $8.1580
Analog Devices Inc.
IC COMPARATR 4 W/VOLT REF 16SOIC
Lowest to $4.3657
Texas Instruments
IC ID COMPARATOR 8BIT 20-TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess