EN
  • EN
  • DE

MAX14932DAWE+T

Part No MAX14932DAWE+T
Manufacturer Maxim Integrated
Catalog Digital Isolators
Description DGTL ISO 2.75KV GEN PURP 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Maxim Integrated
Packaging Tape and Reel
Technology Capacitive Coupling
Type Use For General
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 2/2
Channel Type Unidirectional
Voltage - Isolation 2750Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 1Mbps
Propagation Delay tpLH / tpHL (Maximum) 54.1ns, 55.3ns
Pulse Width Distortion (Maximum) 4.5ns
Rise / Fall Time 2ns, 2ns
Supply Voltage (V) 1.71V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number MAX14932
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 724979-MAX14932DAWE+T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX14932DAWE+T CAD Model

Description

Introducing the MAX14932DAWE+T from Maxim Integrated

Maxim Integrated's MAX14932DAWE+T is a high-performance, low-power digital isolator designed to provide robust communication in harsh industrial environments. This component is part of the MAX14932 series and is a perfect solution for applications requiring isolation between a noisy environment and sensitive circuitry.

Key Features

  • High Integration: The device integrates four unidirectional channels in a single package, two forward and two reverse, providing excellent flexibility for various data transmission needs.
  • Robust Isolation: With an isolation rating of 3.75kV RMS for 60 seconds, this digital isolator ensures reliable operation even in environments with high voltage transients.
  • High-Speed Operation: The MAX14932DAWE+T supports data rates up to 50Mbps, making it suitable for high-speed communication protocols.
  • Wide Operating Temperature Range: It operates over an extended temperature range from -40°C to +125°C, catering to industrial applications that may experience extreme temperatures.
  • Low Power Consumption: Designed for energy-efficient performance, it helps in reducing the overall power consumption of the system.
  • Compatibility: This digital isolator is compatible with various logic levels, ranging from 1.71V to 5.5V, providing versatility in interfacing with different ICs and microcontrollers.

Applications

The MAX14932DAWE+T is ideal for a wide range of applications, including:

  • Industrial Automation and Control Systems
  • Medical Equipment
  • Isolated SPI Interfaces
  • Isolated I2C Interfaces
  • Power Supply Control
  • Data Acquisition Systems

Quality and Reliability

Maxim Integrated is known for its dedication to quality and reliability, and the MAX14932DAWE+T is no exception. It is manufactured using a proprietary process that ensures high device integrity and performance. The component is available in a 16-SOIC-W package and is supplied in tape and reel form, facilitating easy integration into automated manufacturing processes.

In summary, the MAX14932DAWE+T is a versatile and reliable solution for your digital isolation needs, combining high-speed performance, low power consumption, and robust isolation capabilities in a compact form factor. Its integration and compatibility features make it a top choice for engineers looking to enhance the safety and performance of their electronic systems.

You May Also Be Interested in

NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
NOVOSENSE
ISO FULL DUPLEX RS-485 TRX
Lowest to $1.8004
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $0.7853
NOVOSENSE
4CH REINFORCED DGTL ISO
Lowest to $1.3896
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
DIGITAL ISOLATORS WITH ISO POWER
Lowest to $3.2661
Analog Devices Inc.
DGTL ISOLTR 2.5KV 2CH GP 8-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess