EN
  • EN
  • DE

SBAT54CLT1G

Part No SBAT54CLT1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 30V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) (per Diode) 200mA (DC)
Voltage - Forward (Vf) (Max) @ If 800mV @ 100mA
Reverse Recovery Time (trr) 5ns
Current - Reverse Leakage @ Vr 2μA @ 25V
Operating Temperature - Junction -55°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1094518-SBAT54CLT1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SBAT54CLT1G CAD Model

Description

The ON Semiconductor SBAT54CLT1G is a high-performance Schottky barrier diode designed for high-speed switching applications. This diode is fabricated with ON Semiconductor's advanced technology to provide superior switching performance and high reliability, making it an ideal choice for a wide range of electronic circuits.

Key Features

  • Low Forward Voltage Drop: The SBAT54CLT1G offers a low forward voltage drop, typically 0.385 V at 100 mA, which results in reduced power loss and higher efficiency in applications.
  • Fast Switching Speed: With its fast reverse recovery time, this diode is capable of high-frequency operation, making it suitable for switching power supplies, converters, and other high-speed switching applications.
  • Small Package Size: The device comes in a small SOT-23 package, which is ideal for space-constrained applications.
  • Surface Mount Device: Its surface-mount design allows for automated assembly processes, which can help reduce manufacturing costs and improve production efficiency.
  • Low Leakage Current: The SBAT54CLT1G has a low leakage current, ensuring minimal power loss when the diode is in the off state.
  • High Surge Capability: It can handle high surge currents, which makes it robust against transient events and suitable for applications that may experience surges.

Applications

The versatility of the SBAT54CLT1G allows it to be used in a variety of applications, including:

  • DC-DC converters
  • Power management devices
  • High-frequency rectification
  • Switching power supplies
  • Reverse battery protection
  • Voltage clamping
  • Portable and battery-powered devices

Product Specifications

Parameter Value
Package SOT-23
Configuration Single
Maximum Forward Voltage 0.385 V @ 100 mA
Maximum Reverse Leakage Current 2 μA @ 25 V
Maximum Reverse Recovery Time 5 ns

With its combination of performance, efficiency, and reliability, the ON Semiconductor SBAT54CLT1G is an excellent choice for designers looking for a high-quality Schottky diode for their next project.

You May Also Be Interested in

STMicroelectronics
POWER SCHOTTKY RECTIFIER
Lowest to $0.4672
Diodes Incorporated
10A SCHOTTKY BARRIER RECTIFIER
Lowest to $0.8743
Vishay
Schottky Rectifier New Generation 3 D-61 Package, 2 x 40 A | DIODE ARRAY SCHOTTKY 45V D618SL
Need more? Email Us
ON Semiconductor
SWITCHMODE™ Power Rectifier
Lowest to $3.7065
IXYS
Power Schottky Rectifier dual diode
Lowest to $9.2703
Microsemi Corporation
DIODE MODULE 600V 60A ISOTOP
Lowest to $27.2049
Vishay
SCHOTTKY RECTIFIER | DIODE MODULE 30V 440A TO244AB
Need more? Email Us
STMicroelectronics
POWER SCHOTTKY RECTIFIER | DIODE MODULE 45V 120A ISOTOP
Lowest to $40.1759
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 60V TO247AD
Lowest to $1.3937

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
415+ $0.1215 $50.4225
1,005+ $0.0997 $100.1985
1,555+ $0.0966 $150.2130
2,140+ $0.0935 $200.0900
2,770+ $0.0903 $250.1310
3,705+ $0.0810 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,400 pieces
MOQ: 415 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess