EN
  • EN
  • DE

DS1746-70+

Part No DS1746-70+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description Y2K-Compliant, Nonvolatile Timekeeping RAMs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Clock/Calendar
Features Leap Year, NVSRAM, Y2K
Memory Size 128KB
Date Format YY-MM-DD-dd
Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Timekeeping (Maximum) 4mA @ 5V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 32-DIP Module (0.600", 15.24mm)
Manufacturer Package 32-EDIP
Win Source Part Number 1168945-DS1746-70+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Clock & Timing
Family Name DS1746
Introduction Date February 18, 2000
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian DS1746-70+ CAD Model

Description

Maxim Integrated DS1746-70+ High-Capacity NV SRAM with Clock

The Maxim Integrated DS1746-70+ is a cutting-edge, high-capacity, 3.3V non-volatile static RAM with a built-in real-time clock, designed to provide reliable data retention while maintaining the ease of use of a fast SRAM. This product is an ideal solution for systems requiring battery-backed memory and precise timekeeping, making it perfect for a wide range of applications in industrial control systems, telecommunications, network servers, and other electronic systems where data integrity and uptime are critical.

With a 256k x 8-bit memory organization, the DS1746-70+ offers ample space for data storage, ensuring that your system's vital information is preserved even in the event of a power failure. The non-volatile nature of the SRAM means that data is retained without the need for an external battery, thanks to the integrated lithium energy source which is intelligently controlled by a built-in power-fail circuit. This feature guarantees a seamless transition to battery backup mode, preserving data integrity and clock functionality.

The real-time clock (RTC) component of the DS1746-70+ provides timekeeping accuracy with a programmable alarm function, which can be set to trigger on a specific date, day of the week, hour, minute, or second. This level of precision is essential for time-sensitive operations and can be crucial for event logging or periodic system wake-ups.

Designed for durability, the DS1746-70+ operates within an industrial temperature range of -40°C to +85°C, ensuring stable performance under extreme conditions. The device also features an automatic write-protection mechanism during power-up and power-down, further protecting the integrity of the stored data.

For ease of integration, the DS1746-70+ is available in a 34-pin 600-mil PowerCap Module (PCM) package, which allows for direct surface mounting or socket insertion. This flexibility in mounting options makes it a versatile choice for various design layouts.

In summary, the Maxim Integrated DS1746-70+ is a robust and reliable memory solution that combines the convenience of SRAM access with the assurance of non-volatile storage, complete with a precision real-time clock, all in one compact package.

You May Also Be Interested in

Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $3.0098
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28DIP / Real Time Clock (RTC) IC Clock/Calendar 114B Parallel 28-DIP (0.600", 15.24mm)
Lowest to $1.6817
Maxim Integrated
IC RTC CLOCK/CALENDAR I2C 8DIP
Lowest to $1.2152
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SPI 22SON
Need more? Email Us
Micro Crystal AG
Real Time Clock 32.768 kHz +/-2 PPM I2C -40/+85C
Need more? Email Us
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $1.3504
Analog Devices Inc.
Real Time Clock I C RTC with 56-Byte NV RAM
Lowest to $1.2499
Micro Crystal AG
IC RTC CLK/CALENDAR SPI 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B SPI, 3-Wire Serial 8-WCDFN
Need more? Email Us
NXP / Nexperia
Real Time Clock IC CLOCK/CALENDAR RTC IC
Lowest to $1.3216

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess