EN
  • EN
  • DE

SN74HC4060QDRQ1

Part No SN74HC4060QDRQ1
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC COUNTER/OSC ASYNC BIN 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, 74HC
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name 74HC4060
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-36721-2, SN74HC4060QDRQ1-ND, 296-36721-1, -SN74HC4060QDRQ1-NDR, -296-36721-1-ND, -SN74HC4060QDRQ1-ND, 296-36721-6, -296-36721-1
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896607-SN74HC4060QDRQ1
Ultra Librarian 3D Model Ultra Librarian SN74HC4060QDRQ1 CAD Model

Description

The SN74HC4060QDRQ1 is a high-quality integrated circuit from Texas Instruments, designed specifically for automotive and industrial applications. This robust device is a 14-stage binary counter with an on-board oscillator, making it ideal for timing and counting operations in a wide range of electronic systems.

Key Features:

  • Binary Counter: The device features a 14-stage ripple-carry binary counter, which can be used in frequency division or as a time delay element in various applications.
  • Oscillator Functionality: An integrated oscillator is provided, which requires only an external resistor and a capacitor to set the desired oscillation frequency.
  • Wide Operating Voltage: It operates over a broad voltage range of 2 V to 6 V, offering flexibility for use in different system voltages.
  • High-Current Outputs: The outputs can drive up to 10 LSTTL loads, ensuring compatibility with various logic families and the ability to drive multiple devices.
  • Automotive Qualified: As a Q1 device, it meets the rigorous standards of the automotive industry, ensuring reliability and performance under harsh conditions.

Applications:

The versatile nature of the SN74HC4060QDRQ1 makes it suitable for a variety of applications, including:

  • Automotive systems
  • Timing circuits
  • Frequency counters
  • Time-delay circuits
  • Industrial control systems

Package and Quality:

The device comes in a small-outline package, making it suitable for space-constrained applications. The SN74HC4060QDRQ1 is also part of Texas Instruments' commitment to quality, with rigorous testing to ensure it meets the high standards required for use in automotive applications.

Ordering Information:

For detailed product specifications, ordering information, and support, please visit the Texas Instruments website or contact an authorized distributor. The SN74HC4060QDRQ1 is available for order in various quantities to meet the needs of your project or product design.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTER 4-BIT 16SO
Need more? Email Us
Texas Instruments
IC DECADE COUNTER 4-BIT 16SO
Lowest to $0.8576
ON Semiconductor
IC BINARY COUNTR 14BIT 16SOEIAJ / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOEIAJ
Lowest to $2.8043
ON Semiconductor
COUNTER / Counter IC Element Bit
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 14SO
Lowest to $0.2561
Texas Instruments
IC BINARY COUNTER 14-BIT 16DIP
Lowest to $0.7510
Nexperia USA Inc.
IC DIVIDER BY 2 15-BIT 5TSSOP
Lowest to $0.2650
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
Harris Corporation
CMOS DUAL BINARY UP-COUNTER / Counter IC Binary Counter 2 Element 4 Bit 16-CDIP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7021 $52.6575
175+ $0.5761 $100.8175
270+ $0.5581 $150.6870
375+ $0.5401 $202.5375
480+ $0.5221 $250.6080
645+ $0.4681 $301.9245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,008 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess