EN
  • EN
  • DE

DSA1001DL2-016.0000VAO

Part No DSA1001DL2-016.0000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LP -40C-105C 25PPM / 16 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 16 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 8mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 140
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344718-DSA1001DL2-016.0000VAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DL2-016.0000VAO CAD Model

Description

Product Overview: DSA1001DL2-016.0000VAO

The DSA1001DL2-016.0000VAO is a precision-engineered frequency control product from Microchip Technology, a leader in the field of microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is designed to deliver high-performance and stability in various applications that require precise timing solutions.

Key Features:

  • Type: MEMS Oscillator
  • Series: DSC1001
  • Package / Case: 6-SMD, No Lead
  • Frequency: 16.0000 MHz
  • Frequency Stability: ±25ppm
  • Supply Voltage: 1.8V
  • Output Type: CMOS
  • Operating Temperature: -40°C to +85°C
  • Function: Standby (Power Down)

The DSA1001DL2-016.0000VAO utilizes MEMS (Micro-Electro-Mechanical Systems) technology to provide an oscillator that is resistant to mechanical shock and vibration, making it an ideal choice for industrial and high-reliability applications. The compact 6-SMD, no-lead package allows for easy integration into space-constrained designs.

With a frequency of 16.0000 MHz and a tight frequency stability of ±25ppm, this device ensures consistent performance over a wide range of environmental conditions. The low supply voltage of 1.8V helps in reducing power consumption, making it suitable for battery-powered devices.

The output type is CMOS, which is compatible with most digital circuits, ensuring easy integration into a variety of systems without the need for additional components. The operating temperature range of -40°C to +85°C guarantees reliable operation in extreme conditions, which is critical for industrial and automotive applications.

The DSA1001DL2-016.0000VAO also features a standby function that allows the oscillator to enter a low-power state when not in use, further conserving power and extending the life of battery-operated devices.

Microchip Technology's commitment to quality and reliability is evident in the DSA1001DL2-016.0000VAO, making it a top choice for designers and engineers looking for a dependable timing solution.

You May Also Be Interested in

AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess