EN
  • EN
  • DE

SN74HC393PWRG4

Part No SN74HC393PWRG4
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC COUNTER BINARY 4BIT 14TSSOP / Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Texas Instruments
Series 74HC
Product Status Obsolete
Logic Type Binary Counter
Direction Up
Number of Elements 2
Number of Bits per Element 4
Reset Asynchronous
Count Rate 36 MHz
Trigger Type Negative Edge
Voltage - Supply 2 V ~ 6 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number 74HC393
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258979-SN74HC393PWRG4
Ultra Librarian 3D Model Ultra Librarian SN74HC393PWRG4 CAD Model

Description

Product Overview: SN74HC393PWRG4 by Texas Instruments

The SN74HC393PWRG4 is a high-performance, dual 4-bit binary counter integrated circuit brought to you by Texas Instruments, a leader in semiconductor technology. This IC is a member of the 'HC' family of high-speed CMOS devices and is designed to operate with a power supply range of 2V to 6V, making it suitable for a wide array of applications in modern electronic systems.

Key Features

  • Logic Type: Binary Counter
  • Counting Sequence: Up
  • Operating Voltage: 2V to 6V
  • Output Current: 5.2mA
  • Propagation Delay Time: 145ns at 6V
  • Mounting Type: Surface Mount
  • Package / Case: TSSOP-14
  • Operating Temperature: -40°C to +85°C
  • Logic Family: HC
  • Number of Pins: 14

Applications

The SN74HC393PWRG4 is highly versatile and can be used in a variety of applications, including:

  • Timing circuits
  • Counter circuits
  • Frequency dividers
  • State machines
  • Alarm systems
  • Embedded systems

Quality and Reliability

Texas Instruments is committed to providing high-quality and reliable components. The SN74HC393PWRG4 is no exception, undergoing rigorous testing to ensure it meets the industry standards for performance and longevity. This component is RoHS compliant and is designed with the environment in mind, ensuring both functionality and ecological responsibility.

Conclusion

Whether you are designing a simple timer or a complex digital system, the SN74HC393PWRG4 from Texas Instruments is an excellent choice for your binary counting needs. Its robust feature set, combined with Texas Instruments' reputation for quality, makes it a go-to component for engineers and designers across various industries.

You May Also Be Interested in

ON Semiconductor
IC DIVIDER BY 2 24-BIT 16SOIC
Lowest to $0.9385
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
Texas Instruments
IC BIN COUNTER DL 4BIT 16TSSOP
Lowest to $0.7510
ON Semiconductor
IC DIVIDER BY 4 1-BIT 8SOIC
Lowest to $10.7738
ON Semiconductor
IC BINARY COUNTER DL 4BIT 14DIP
Lowest to $0.3128
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $2.2262
Nexperia USA Inc.
NEXPERIA 74AHC1G4212 - 12-STAGE / Counter IC Element Bit
Lowest to $0.3654
Texas Instruments
IC BINARY COUNTER 4-BIT 16SO
Need more? Email Us
Texas Instruments
IC BINARY COUNTR DL 4BIT 14SSOP
Lowest to $0.6335

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7303 $51.1210
170+ $0.5993 $101.8810
260+ $0.5805 $150.9300
360+ $0.5618 $202.2480
465+ $0.5431 $252.5415
620+ $0.4869 $301.8780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,682 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess