EN
  • EN
  • DE

SN74HC393DBR

Part No SN74HC393DBR
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC DUAL 4-BIT BIN CNTR 14-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HC
Packaging Reel package
Logic Type Binary Counter
Direction Up
Number of Elements 2
Number of Bits per Element 4
Reset Asynchronous
Count Rate 36MHz
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 14-SSOP (0.209", 5.30mm Width)
Manufacturer Package 14-SSOP
Win Source Part Number 765427-SN74HC393DBR
Popularity Medium
Supply and Demand Status Limited
Family Name SN74HC393
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian SN74HC393DBR CAD Model

Description

Overview of SN74HC393DBR from Texas Instruments

The SN74HC393DBR is a high-performance integrated circuit from Texas Instruments, designed to meet the needs of a wide range of digital applications. This device belongs to the 74HC family and is a dual 4-bit binary counter that features individual clocks and clear inputs for each section. It is an essential component for timing and counting applications where reliability and precision are critical.

Key Features

  • Dual 4-Bit Binary Counters: The SN74HC393DBR comprises two independent 4-bit binary counters, allowing for flexible configurations in various applications.
  • Wide Operating Voltage Range: This device operates on a wide voltage range of 2V to 6V, making it compatible with various logic levels and suitable for battery-operated devices.
  • High-Speed Operation: With a typical clock frequency of 63 MHz at 5V, the SN74HC393DBR is capable of high-speed counting, which is ideal for fast digital systems.
  • Low Power Consumption: The low power characteristics ensure minimal battery drain in portable applications and reduced power costs in stationary setups.
  • Output Drive Capability: The outputs can drive up to 10 LSTTL loads, providing the ability to interface with various types of digital circuits.
  • Compatibility: The inputs are compatible with TTL levels, which allows for easy integration into existing systems without the need for additional interfacing components.

Applications

The SN74HC393DBR is versatile and can be used in a variety of digital systems, including:

  • Timing circuits
  • Frequency counters
  • Event counters
  • Digital clocks
  • Computers and microprocessors

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74HC393DBR is no exception. It is manufactured to the highest standards and rigorously tested to ensure performance and reliability in demanding conditions. The device is supplied in a TSSOP package, which is known for its small footprint and excellent thermal performance, making it suitable for space-constrained applications.

With its robust feature set and Texas Instruments' reputation for quality, the SN74HC393DBR is an excellent choice for designers looking to implement reliable counting and timing solutions in their digital systems.

You May Also Be Interested in

Harris Corporation
CMOS DUAL BINARY UP-COUNTER / Counter IC Binary Counter 2 Element 4 Bit 16-CDIP
Need more? Email Us
ON Semiconductor
IC DIVIDER BY 4 1-BIT 8SOIC
Lowest to $10.7738
ON Semiconductor
IC BINARY COUNTER DL 4BIT 14DIP
Lowest to $0.3128
Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Lowest to $1.0579
Texas Instruments
BINARY COUNTER, ALS SERIES / Counter IC Element Bit
Need more? Email Us
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
Texas Instruments
PROGRAMMABLE 4-BIT COUNTER / Counter IC Element Bit
Need more? Email Us
NXP / Nexperia
NEXPERIA 74HC4520D - BINARY COUN / Counter IC Element Bit
Lowest to $1.7304
Texas Instruments
IC BINARY COUNTER 4-BIT 16SO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3691 $51.6740
335+ $0.3029 $101.4715
515+ $0.2934 $151.1010
705+ $0.2840 $200.2200
915+ $0.2745 $251.1675
1,220+ $0.2461 $300.2420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,649 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess