The SN74HC365PW is a high-performance integrated circuit from Texas Instruments, designed to cater to the demanding needs of modern digital systems. This hex bus buffer and line driver features non-inverting outputs and comes in a TSSOP (Thin Shrink Small Outline Package) form factor, making it a compact and reliable choice for space-constrained applications.
Key Features
- Logic Type: Hex Bus Buffer, Line Driver with 3-State Outputs
- Logic Family: HC
- Operating Voltage Range: 2V to 6V, accommodating a variety of logic levels and providing users with flexibility in different voltage environments.
- Output Drive Capability: Capable of driving up to 15 LSTTL loads, ensuring compatibility with various types of digital circuits.
- Package: 20-Pin TSSOP, offering a compact footprint that is ideal for densely packed PCBs.
- Temperature Range: -40°C to 85°C, guaranteeing stable operation across a wide range of environmental conditions.
Applications
The SN74HC365PW is versatile and can be used in a multitude of applications, including:
- Buffering and driving bus lines in computing and telecommunications systems
- Signal path reinforcement to prevent signal degradation over long traces
- Interface between mismatched logic circuits
- General-purpose logic applications where additional drive capability is required
Quality and Reliability
Texas Instruments is renowned for its commitment to quality and the SN74HC365PW is no exception. It is fabricated using the company's advanced silicon-gate CMOS technology, which provides the device with high noise immunity and low power consumption. This technology, combined with TI's rigorous testing and quality control processes, ensures that the SN74HC365PW delivers consistent performance and reliability for critical applications.
Environmental Compliance
In line with global environmental standards, the SN74HC365PW adheres to RoHS (Restriction of Hazardous Substances) directives, which means it is manufactured without the use of harmful substances such as lead, mercury, and cadmium. This commitment to environmental responsibility makes it a suitable choice for eco-conscious businesses and applications.