EN
  • EN
  • DE

SN74HC253

Part No SN74HC253
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description DUAL 4-LINE TO 1-LINE DATA SELECTORS/MULTIPLEXERS WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1254588-SN74HC253
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74HC253 CAD Model

Description

The SN74HC253 is a high-performance integrated circuit manufactured by Texas Instruments, designed to function as a dual 4-to-1 data selector/multiplexer. This versatile component is a crucial element in digital systems where efficient data routing and selection are required. With its ability to select one of four data inputs for each section based on the control signals, it's an ideal choice for various applications in data processing, communication systems, and complex logic circuits.

Key Features

  • Logic Type: Multiplexer
  • Number of Circuits: 2
  • Number of Inputs: 4 per circuit
  • Output Type: 3-State
  • Operating Voltage Range: 2V to 6V
  • High On-Off Output Voltage Ratio: Ensures clear distinction between high and low output states
  • Low Crosstalk: Minimizes interference between multiplexed signals
  • Pin and Function Compatibility: With multiple industry standards

Product Benefits

The SN74HC253 offers several advantages for electronic design engineers. Its dual 4-to-1 configuration allows for flexibility in signal routing, enabling the user to switch between multiple inputs with ease. The 3-state outputs ensure that multiple devices can be connected to a common bus without interference, which is critical in bus-oriented systems.

The device operates over a broad voltage range, making it suitable for interfacing with both TTL and CMOS logic levels. This feature simplifies integration into mixed-voltage systems, providing a convenient solution for level translation between different logic families.

Applications

With its robust functionality, the SN74HC253 is suited for a wide array of applications. It is commonly used in:

  • Data routing and signal gating
  • Logic design and binary decision-making
  • Function generation
  • Communication systems
  • Computer systems
  • Instrumentation and test equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74HC253 is no exception. This product is rigorously tested to meet high industry standards, ensuring stable performance and longevity in a variety of operating conditions.

You May Also Be Interested in

Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess