The SN74HC245N is a high-quality, octal bus transceiver from Texas Instruments, a renowned global semiconductor company.
- Outputs: 3-state outputs designed to independently control the direction of data flow
- Outputs: High-current 3-state outputs that can drive up to 15 LSTTL loads
- Device: 8-bit
- Direction Control (DIR) Input: Determines data flow from A bus to B bus or vice versa
- Output-Enable (OE) Input: Disables both A and B outputs by placing them in a high-impedance state
- Voltage Range: 2V to 6V
- Propagation Delay and Transition Times: Balanced
- Operating Temperature: -40°C to 85°C
- Package: 20-pin plastic DIP (Dual In-line Package)
- Mounting: Through-hole mounting
- RoHS Compliant: Yes