EN
  • EN
  • DE

SN74HC244PWLE

Part No SN74HC244PWLE
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1254575-SN74HC244PWLE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Automation & Process Control, Signal Processing, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian SN74HC244PWLE CAD Model

Description

SN74HC244PWLE Octal Buffer/Line Driver with 3-State Outputs

The SN74HC244PWLE from Texas Instruments is a high-performance, octal buffer and line driver designed to provide high-speed drive with 3-state outputs. This integrated circuit is specifically engineered to drive bus lines or buffer memory address registers, offering a robust solution for various digital applications.

Key Features

  • Logic Type: Octal Buffer/Line Driver with 3-State Outputs
  • Package: TSSOP-20 (Thin Shrink Small Outline Package)
  • Operating Voltage: 2V to 6V, which allows for use in a wide range of applications and compatibility with TTL (Transistor-Transistor Logic) levels.
  • Drive Capability: Capable of driving 15 LSTTL (Low-Power Schottky TTL) loads, ensuring sufficient power for most digital logic needs.
  • Output Current: High current output drive (-32 mA/IO), which is ideal for driving heavy loads.
  • Inputs: The inputs are designed to be pin-to-pin compatible with standard CMOS outputs, adding to its versatility.
  • Speed: Fast propagation delays and high current 3-state outputs, which can drive capacitive loads.
  • Temperature Range: The device can operate effectively across a broad temperature range, making it suitable for industrial environments.

Applications

The versatility of the SN74HC244PWLE makes it suitable for a wide variety of applications. It is commonly used in situations where buffering of address and data lines is necessary. This includes use in computer systems, data buses, and signal gateways where isolation is required during power-down situations. With its 3-state outputs, it can also be used in multiplexed data transmission systems for both digital and analog applications.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74HC244PWLE is no exception. It is designed to meet or exceed the stringent standards set by the industry, ensuring reliability and performance in the field. Whether used in commercial or industrial settings, this octal buffer/line driver is a dependable choice for system designers and engineers.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
395+ $0.1267 $50.0465
845+ $0.1187 $100.3015
1,310+ $0.1147 $150.2570
1,875+ $0.1067 $200.0625
2,435+ $0.1027 $250.0745
3,040+ $0.0987 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 78,310 pieces
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess