EN
  • EN
  • DE

NT5TU64M8DE-3C

Part No NT5TU64M8DE-3C
Manufacturer NANYA
Catalog DDR
Description DDR2-800 64Mx8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941891-NT5TU64M8DE-3C
Series *
Ultra Librarian 3D Model Ultra Librarian NT5TU64M8DE-3C CAD Model

Description

The NANYA NT5TU64M8DE-3C is a high-performance DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) component. This memory chip is designed for use in a variety of applications requiring fast and reliable data access. It is manufactured by Nanya Technology Corporation, a leading global provider of memory solutions.

Applications

  • Desktop PCs and Laptops: Used as system memory to provide the necessary RAM for running operating systems and applications.
  • Servers: Employed in server environments to support demanding workloads and ensure smooth multitasking.
  • Graphics Cards: Integrated into graphics cards to provide the memory needed for rendering complex graphics and textures.
  • Gaming Consoles: Utilized as main memory for executing game code and storing game data.
  • Embedded Systems: Deployed in embedded systems where high-speed memory access is critical, such as industrial control systems and networking devices.

Features

  • Capacity: 64M x 8 bits organization, offering a total capacity of 512Mb.
  • Data Rate: DDR2 interface, providing high-speed data transfer rates.
  • Clock Frequency: Operates at a specific clock frequency depending on the speed grade (e.g., 400MHz, 533MHz, 667MHz, or 800MHz).
  • Voltage: Standard DDR2 operating voltage of 1.8V.
  • Interface: Utilizes a standard DDR2 interface for compatibility with a wide range of chipsets and memory controllers.
  • Package: Available in a standard FBGA (Fine-Pitch Ball Grid Array) package for easy surface mounting.

Benefits

  • High Bandwidth: DDR2 technology provides significantly higher bandwidth compared to DDR, enabling faster data transfer and improved system performance.
  • Increased Performance: Allows for smoother multitasking and faster application loading times.
  • Reduced Power Consumption: Operates at a lower voltage than DDR, resulting in reduced power consumption and heat generation.
  • Improved System Stability: Designed for reliable operation and stability, even under heavy workloads.
  • Cost-Effective Solution: Offers a balance between performance and cost, making it a suitable choice for a wide range of applications.

Additional Details

The NT5TU64M8DE-3C adheres to JEDEC standards, ensuring compatibility and interoperability with other DDR2 components. The specific speed grade and timing parameters should be checked in the device datasheet to ensure compatibility with the target system. The chip is typically used in modules (DIMMs) along with other memory chips to achieve the desired total memory capacity.

You May Also Be Interested in

NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $12.3549
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $32.7880
Western Digital
8TB HDD 3.5" SATA Red Pro NAS 256MB CMR
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Rayson Hi-Tech (SZ) Co., Ltd.
570mV~650mV 64Gbit 1.866GHz LPDDR4X SDRAM TFBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $207.1429
Rayson Hi-Tech (SZ) Co., Ltd.
1.06V~1.95V 16Gbit 1.866GHz LPDDR4X SDRAM FBGA-200 Memory (ICs) RoHS
Lowest to $79.1730

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess