EN
  • EN
  • DE

SN74HC241PW

Part No SN74HC241PW
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 6V 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP
Manufacturer Texas Instruments
Series 74HC
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name 74HC241
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-33928-5, SN74HC241PW-ND, SN74HC241PWE4, SN74HC241PWE4-ND
Quantity per package 70
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896594-SN74HC241PW
Ultra Librarian 3D Model Ultra Librarian SN74HC241PW CAD Model

Description

Product Overview: SN74HC241PW from Texas Instruments

The SN74HC241PW is a high-performance, octal buffer and line driver designed to provide high-speed drive with low power consumption. Manufactured by Texas Instruments, this integrated circuit is part of the HC family, which is well-known for its robustness and versatility in a wide range of digital applications.

Key Features

  • Logic Type: Octal Buffer/Line Driver with 3-State Outputs
  • Number of Channels: 8
  • Operating Voltage: 2 V to 6 V
  • Output Current: -35 mA / 35 mA
  • Propagation Delay Time: 14 ns at 4.5 V
  • IC Package Type: TSSOP
  • Pin Count: 20

Applications

The SN74HC241PW is suitable for a variety of applications where buffer or line driving capabilities are required. It is commonly used in:

  • Data buses
  • Address drivers
  • Memory and microprocessor support
  • Control systems

Product Benefits

The SN74HC241PW offers several benefits for designers and engineers:

  • High Noise Immunity: Ensures reliable operation in electrically noisy environments.
  • Low Power Consumption: Minimizes power usage, making it suitable for power-sensitive designs.
  • Wide Operating Voltage Range: Provides flexibility in different system voltage levels.
  • High Drive Capability: Can drive heavy loads without performance degradation.

Quality and Reliability

Texas Instruments is a leader in semiconductor design and manufacturing, and the SN74HC241PW is built to the highest quality standards. It is designed for long-term reliability and stable performance, making it an ideal choice for mission-critical applications where failure is not an option.

Ordering Information

The SN74HC241PW is available in a TSSOP package and is ready for ordering through Texas Instruments' official distributors. For detailed product specifications and ordering information, please refer to the official Texas Instruments datasheets and product resources.

You May Also Be Interested in

Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2330 $50.0950
525+ $0.1912 $100.3800
810+ $0.1853 $150.0930
1,120+ $0.1793 $200.8160
1,445+ $0.1733 $250.4185
1,935+ $0.1554 $300.6990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,250 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess