EN
  • EN
  • DE

SN74HC238N

Part No SN74HC238N
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 3-LINE TO 8-LINE DECODERS/DEMULTIPLEXERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1254561-SN74HC238N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74HC238N CAD Model

Description

SN74HC238N 3-to-8 Line Decoder/Demultiplexer by Texas Instruments

The SN74HC238N is a high-performance, integrated circuit designed and manufactured by Texas Instruments. This device is part of the 74HC series, which is well-known for its robustness and high functionality in digital systems. The SN74HC238N serves as a 3-to-8 line decoder or demultiplexer, making it an essential component for a variety of digital applications such as data routing, memory address decoding, and the expansion of input/output lines.

The SN74HC238N features three binary input lines (A, B, and C) that determine which one of the eight output lines (Y0 to Y7) will be selected. Each output can drive up to 10 LSTTL loads, which makes the device highly versatile for interfacing with various logic families. The outputs are designed to directly drive the data bus or address lines of memory and microprocessor units.

Equipped with a built-in line decoder, the SN74HC238N activates only one output at a time, which prevents any potential bus contention issues. The device operates with a wide voltage range of 2V to 6V, allowing it to be used in systems that require low power consumption. This makes the SN74HC238N suitable for battery-operated and portable applications, as well as for more traditional digital circuit designs.

The SN74HC238N comes in a standard 16-pin DIP (Dual In-line Package) making it easy to handle and integrate into a variety of electronic assemblies. The package's pin configuration is designed to simplify PCB (Printed Circuit Board) layout and to enhance signal integrity by minimizing the length of connection traces.

For design flexibility, the SN74HC238N includes additional features such as multiple G inputs for chip selection, which allows for the expansion of decoding lines through cascading multiple devices. The chip also has an active-low enable input, which facilitates the control of the chip's operation through simple logic signaling.

In summary, the SN74HC238N from Texas Instruments is a reliable and efficient solution for digital decoding and demultiplexing needs. Its compatibility with various logic levels, high drive capability, and ease of use make it a preferred choice for designers and engineers in the electronics industry.

You May Also Be Interested in

Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess