EN
  • EN
  • DE
  • IT

SN74HC175DRG4

Part No SN74HC175DRG4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description QUADRUPLE D-TYPE FLIP-FLOPS WITH CLEAR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HC
Packaging Reel - TR
Function Master Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 4
Clock Frequency 60MHz
Max Propagation Delay @ V, Max CL 26ns @ 6V, 50pF
Current - Output High, Low 5.2mA, 5.2mA
Operating Supply Voltage 2 V ~ 6 V
Current - Quiescent 8μA
Input Capacitance 3pF
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1254552-SN74HC175DRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74HC175
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74HC175DRG4 CAD Model

Description

SN74HC175DRG4 Quad D-Type Flip-Flop by Texas Instruments

The SN74HC175DRG4 is a high-performance, quad D-type flip-flop integrated circuit produced by Texas Instruments, designed to provide reliable bistable state storage in digital systems. This component is a part of the 74HC series, which is recognized for its high-speed CMOS technology, offering a balance between speed and power consumption that is ideal for a wide range of applications.

Each flip-flop in the SN74HC175DRG4 has an individual clear input (CLR) and a data input (D). The outputs provide the true (Q) and complementary (Q̅) states. The device operates on the positive edge-trigger mechanism, ensuring that the state of the flip-flop changes only at the ascending edge of the clock pulse (CLK), providing precise control over data transfer and storage.

The SN74HC175DRG4 operates within a voltage range of 2V to 6V, making it compatible with TTL levels while also allowing it to interface with typical microcontrollers and digital logic that require lower voltage levels. This flexibility in voltage requirements makes it suitable for a variety of digital applications, from simple logic control circuits to complex microprocessor systems.

This integrated circuit comes in a compact SOIC-16 package, which is ideal for space-constrained applications. The SN74HC175DRG4's small footprint does not compromise its performance and is conducive to efficient PCB layout. The device also features a wide operating temperature range, ensuring stability and reliability across different environmental conditions.

With its fast setup and hold times, the SN74HC175DRG4 is an excellent choice for applications that demand quick data acquisition and storage, such as registers, counters, and memory devices. Its low power consumption and high noise immunity are characteristics that make it a robust component in both industrial and consumer electronics.

In summary, the SN74HC175DRG4 from Texas Instruments is a versatile and efficient solution for digital storage and state retention needs. Its advanced CMOS technology, combined with the convenience of its packaging and compatibility with various voltage levels, ensures that it is a go-to choice for engineers and designers looking to implement reliable flip-flops in their digital circuits.

You May Also Be Interested in

NXP / Nexperia
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.6537
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.7003
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOPB
Lowest to $1.7070
ON Semiconductor
5V ECL 4-Bit D Flip-Flop
Need more? Email Us
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $2.9605
MICROSS/On Semiconductor
IC FF D-TYPE DUAL 1BIT
Lowest to $4.3370
ON Semiconductor
Octal 3-State Noninverting D Flip-Flop with LSTTL-Compatible Inputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.1351
Texas Instruments
8-/9-/10-Bit Bus Interface Registers
Lowest to $2.0095
ON Semiconductor
Hex Type D Flip-Flop | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.2752

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2337 $50.2455
525+ $0.1918 $100.6950
810+ $0.1858 $150.4980
1,115+ $0.1798 $200.4770
1,440+ $0.1738 $250.2720
1,930+ $0.1558 $300.6940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess