EN
  • EN
  • DE
  • IT

MC9RS08KB8CWJ

Part No MC9RS08KB8CWJ
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU Block Diagram | IC MCU 8BIT 8KB FLASH 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Core Processor RS08
Data Bus Width 8-Bit
Speed 20MHz
Connectivity I2C, SPI
Peripherals LVD, POR, PWM, WDT
The number of I/O 18
Program Memory Size 8KB
Program Memory Type FLASH
Date RAM Size 254 x 8
Supply Voltage 1.8V ~ 5.5V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number MC9RS08KB8
Manufacturer Pack Quantity 38
MSL Level 3 (168 Hours)
Win Source Part Number 1220444-MC9RS08KB8CWJ
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC9RS08KB8CWJ CAD Model

Description

NXP MC9RS08KB8CWJ Microcontroller

The NXP MC9RS08KB8CWJ is a highly integrated microcontroller designed for cost-sensitive applications requiring low power consumption and high performance. This 8-bit microcontroller is based on the RS08 core and is part of NXP's RS08 family, which is renowned for its efficiency and reliability in embedded systems. The device is ideal for a broad range of applications, including industrial control, consumer electronics, automotive systems, and Internet of Things (IoT) devices.

Equipped with 8KB of on-chip flash memory, the MC9RS08KB8CWJ provides ample space for application code and data storage, ensuring smooth and efficient operation. The flash memory is highly reliable and supports in-system programming (ISP) and in-application programming (IAP), allowing for easy firmware updates and field programmability.

The microcontroller also features 256 bytes of RAM, which provides the necessary workspace for temporary data during operation. This amount of RAM is sufficient for handling small to medium complexity tasks in embedded systems.

One of the key advantages of the MC9RS08KB8CWJ is its low power consumption, making it an excellent choice for battery-operated devices. The microcontroller supports multiple power-saving modes, allowing designers to optimize power usage according to the application's requirements.

On the connectivity front, the MC9RS08KB8CWJ offers a range of interfaces for communication and peripheral connectivity. It includes a serial communications interface (SCI) that facilitates serial data exchange with other devices, and an inter-integrated circuit (I²C) bus for multi-master communications, making it easy to connect to sensors, EEPROMs, and other I²C compatible devices.

Additional features of the MC9RS08KB8CWJ include an 8-channel 10-bit analog-to-digital converter (ADC), which provides accurate analog signal measurement and conversion capabilities. This is particularly useful for sensor interfacing and data acquisition tasks. The device also has a flexible timer system with an integrated real-time counter, offering precise timing and control for various applications.

The MC9RS08KB8CWJ comes in a compact 20-pin SOIC package, which is suitable for space-constrained applications. Its robust design and wide operating voltage range ensure reliable operation even in harsh environments.

In summary, the NXP MC9RS08KB8CWJ microcontroller is a powerful and versatile solution for developers looking to create efficient, low-power applications with a reliable 8-bit processing core.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess