EN
  • EN
  • DE

SN74HC164

Part No SN74HC164
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 8-BIT PARALLEL-OUT SERIAL SHIFT REGISTERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1254543-SN74HC164
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Defence, Military & Aerospace, Consumer Electronics, Imaging, Video & Vision
Ultra Librarian 3D Model Ultra Librarian SN74HC164 CAD Model

Description

The SN74HC164 is a high-speed, 8-bit serial-in, parallel-out shift register designed and manufactured by Texas Instruments. This integrated circuit is part of the 74HC family, known for its high-speed CMOS logic. It operates at a wide voltage range and provides a convenient way to convert serial data to parallel format, making it ideal for applications in digital systems where low power consumption and high efficiency are required.

Features

  • Wide Operating Voltage: Functions optimally with a voltage range of 2V to 6V, accommodating various levels of power supply and ensuring compatibility with a broad range of digital systems.
  • High-Speed Operation: Capable of handling fast data rates, which is essential for high-performance computing and real-time data processing applications.
  • Low Power Consumption: The CMOS technology used in the SN74HC164 ensures that the device consumes minimal power, making it suitable for battery-operated and power-sensitive applications.
  • Edge-Triggered Clocking: The device incorporates a positive-edge triggered clock input (CP) which ensures reliable and precise data transfer on every clock pulse.
  • Direct Clear Function: Features a direct clear input (CLR) that, when activated, resets all outputs to a low state, thus providing a quick way to clear the register.
  • Wide Operating Temperature: The SN74HC164 is designed to operate over a wide temperature range, making it suitable for industrial and automotive applications.

Applications

The SN74HC164 is versatile and can be used in a variety of applications, including:

  • Serial-to-parallel data conversion
  • Remote control holding registers
  • Sequential logic operations
  • Interface between peripherals and microprocessors
  • LED and display drivers
  • Expandable memory and data storage devices

With its robust feature set and the reliability of Texas Instruments' manufacturing, the SN74HC164 is a go-to component for engineers and designers looking to implement efficient serial-to-parallel data conversion in their digital systems.

You May Also Be Interested in

Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1171 $50.3530
1,045+ $0.0961 $100.4245
1,615+ $0.0931 $150.3565
2,220+ $0.0901 $200.0220
2,875+ $0.0871 $250.4125
3,845+ $0.0781 $300.2945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 165,000 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess