The SN74HC163DBRG4 from Texas Instruments is a high-performance, 4-bit binary counter integrated circuit that is part of the 74HC series. This precision device is designed to operate with a wide range of supply voltages, from 2V to 6V, making it suitable for a variety of digital applications. Its low power consumption and high noise immunity are characteristics of the CMOS technology used in its manufacturing.
Key Features
- Logic Family: The device falls under the HC logic family, which is known for its high-speed operation.
- Counter Type: It is a 4-bit synchronous counter, which ensures precise counting with synchronous load and reset features.
- Output Type: The counter features standard outputs that can drive up to 10 LSTTL loads.
- Counting Sequence: It offers a binary up counting sequence, which is essential for various digital operations and designs.
- Count Rate: The device boasts a high count rate, typically 32 MHz, which is ideal for fast operations.
- Package: It comes in a DBRG4 package, which is a small-outline integrated circuit, providing a compact footprint for space-constrained applications.
Applications
The SN74HC163DBRG4 is versatile and can be used in a wide range of applications, including:
- Industrial control systems
- Consumer electronics
- Computers and computer peripherals
- Instrumentation and measurement systems
- Communication devices
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the SN74HC163DBRG4 is no exception. It is designed to meet the stringent requirements of the automotive industry and is suitable for other high-reliability environments. The device is also RoHS compliant, ensuring that it meets environmental standards by avoiding the use of hazardous substances.
Technical Support and Resources
For engineers and designers, Texas Instruments provides extensive technical support including datasheets, application notes, and design resources to facilitate the integration of the SN74HC163DBRG4 into various projects. With its robust features and support, this counter is an excellent choice for those who require a reliable and high-performing component for their digital applications.