Product Overview: SN74HC160N
The SN74HC160N is a high-performance integrated circuit manufactured by Texas Instruments, a leader in the semiconductor industry. This device is part of the 74HC family, known for its high-speed CMOS logic. It is specifically designed to address the needs of counting applications in a wide range of electronic devices.
Key Features
- 4-Bit Synchronous Counter: The SN74HC160N is a 4-bit binary counter that features synchronous counting, ensuring precise timing and sequence of counting operations.
- Wide Operating Voltage Range: This device can operate across a wide voltage range from 2V to 6V, making it compatible with various logic levels and suitable for battery-operated applications.
- High-Current Outputs: The counter can drive up to 5.2 mA at the output, allowing it to directly interface with many types of loads without the need for additional buffering.
- Low Power Consumption: As part of the CMOS family, it boasts a low power consumption, which is critical for energy-saving applications and extends the battery life of portable devices.
Applications
The SN74HC160N is versatile and can be used in a variety of applications, including:
- Industrial control systems
- Consumer electronics
- Instrumentation and measurement systems
- Process counters and timers
Technical Specifications
| Parameter |
Value |
| Logic Type |
Synchronous Counter |
| Number of Bits |
4 |
| Output Current |
5.2 mA |
| Supply Voltage - Min |
2V |
| Supply Voltage - Max |
6V |
| Operating Temperature Range |
-40°C to 85°C |
Overall, the SN74HC160N is a reliable and functional choice for designers looking to implement an efficient counting solution in their digital systems. Its robust design and Texas Instruments' commitment to quality make it a popular choice among engineers and professionals in the field.