EN
  • EN
  • DE

CAT810TSDI-T3

Part No CAT810TSDI-T3
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU PP 3.08V SC70-
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 140 ms Minimum
Voltage - Threshold 3.08V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-3
Win Source Part Number 124809-CAT810TSDI-T3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT810TSDI-T3 CAD Model

Description

ON Semiconductor CAT810TSDI-T3 Supervisory Circuit

The ON Semiconductor CAT810TSDI-T3 is a precision supervisory circuit designed to monitor VCC in digital systems and provide a reset signal to the host processor when necessary. This device ensures that the system's microprocessor or digital system initializes in the correct state and operates reliably. It is a crucial component for applications where consistent and accurate monitoring of the power supply is essential.

Featuring a 3-pin SOT-23 package, the CAT810TSDI-T3 is compact and suitable for space-constrained applications. It offers a fixed threshold voltage of 4.38V, which is ideal for systems operating at 5V power supply levels. The device boasts a low supply current of 15 µA, making it an energy-efficient choice for portable and battery-powered devices.

One of the key features of the CAT810TSDI-T3 is its precision monitoring capability. It has a tight threshold accuracy of ±2.5%, ensuring reliable reset activation even under varying conditions. The device also includes a built-in delay time of 140 ms (minimum) before issuing a reset signal after VCC has risen above the threshold level, preventing false triggering due to transient voltage spikes.

The reset output of the CAT810TSDI-T3 is active low and is guaranteed to remain valid down to VCC = 1.0V. This feature ensures that the system can handle brown-out conditions effectively. Additionally, the device is designed with immunity to short VCC transients, further enhancing its reliability in unpredictable environments.

ON Semiconductor's CAT810TSDI-T3 is an ideal solution for microcontroller power supply monitoring, computers, controllers, intelligent instruments, portable/battery-powered products, and other digital systems that require precise and reliable voltage monitoring. Its robust design and precise threshold accuracy make it a dependable component for safeguarding your system's integrity.

Overall, the CAT810TSDI-T3 supervisory circuit from ON Semiconductor is a small, power-efficient, and highly accurate device that provides essential protection for digital systems, ensuring that they operate without interruption and maintain data integrity during power fluctuations.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess