EN
  • EN
  • DE

SN74HC139DRG4

Part No SN74HC139DRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX DUAL 16SOIC / Decoder/Demultiplexer Dual 2-to-4 16-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HC
Packaging Reel package
Type Decoder/Demultiplexer
Independent Circuits 2
Current - Output High, Low 5.2mA, 5.2mA
Voltage Supply Source Single Supply
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 794997-SN74HC139DRG4
Popularity Medium
Supply and Demand Status Limited
Family Name SN74HC139
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74HC139DRG4 CAD Model

Description

Product Overview: SN74HC139DRG4

The SN74HC139DRG4 is a high-performance, dual 2-line to 4-line decoder/demultiplexer manufactured by Texas Instruments. This integrated circuit (IC) is designed to facilitate hardware design by offering multiple selection lines and enabling the distribution of high-speed digital signals within an electronic system.

Key Features

  • Logic Family: The device belongs to the HC family, which is known for its high-speed CMOS technology. This ensures compatibility with a broad range of other CMOS and TTL logic families.
  • Dual Functionality: It contains two individual 2-line to 4-line decoders in a single package, which can be used independently or cascaded to create larger decoding networks.
  • Wide Operating Voltage: The SN74HC139DRG4 operates over a wide voltage range from 2V to 6V, making it suitable for a variety of applications from low-voltage portable devices to higher-voltage industrial equipment.
  • High Output Drive: This device can drive up to 5.2 mA at the output, allowing it to control LEDs, transistors, and other logic inputs directly.
  • Low Power Consumption: The IC features low power consumption, which is critical for battery-powered devices, contributing to longer battery life and reduced energy costs.
  • Wide Operating Temperature: It is designed to operate over an industrial temperature range of -40°C to 85°C, which ensures reliable performance in harsh environments.

Applications

The SN74HC139DRG4 is versatile and can be used in a wide array of applications, including:

  • Memory decoding or data routing
  • Instrumentation and control systems
  • Computer systems
  • Embedded systems
  • PLC systems

Package and Quality

The device is offered in an SOIC-16 package, which is a small-outline integrated circuit package that is ideal for space-constrained applications. Texas Instruments is known for its commitment to quality, and the SN74HC139DRG4 is no exception. It undergoes rigorous testing and quality control procedures to ensure it meets the industry's high standards for performance and reliability.

You May Also Be Interested in

Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3873 $50.3490
280+ $0.3628 $101.5840
430+ $0.3506 $150.7580
615+ $0.3261 $200.5515
800+ $0.3138 $251.0400
995+ $0.3016 $300.0920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,890 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess