EN
  • EN
  • DE

PIC17LC44-08I/PQ

Part No PIC17LC44-08I/PQ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB OTP 44MQFP / PIC PIC® 17C Microcontroller IC 8-Bit 8MHz 16KB (8K x 16) OTP 44-MQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 8MHz
Connectivity UART/USART
Peripherals POR, PWM, WDT
Number of I/O 33
Program Memory Size 16KB (8K x 16)
Program Memory Type OTP
RAM Size 454 x 8
Voltage - Supply (Vcc/Vdd) 2.5V ~ 6V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 44-QFP
Supplier Device Package 44-MQFP (10x10)
Base Product Number PIC17LC44
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC17LC44-08I/PQ-NDR
Standard Package 96
Win Source Part Number 1319176-PIC17LC44-08I/PQ
Ultra Librarian 3D Model Ultra Librarian PIC17LC44-08I/PQ CAD Model

Description

Microchip Technology's PIC17LC44-08I/PQ Microcontroller

The PIC17LC44-08I/PQ is a high-performance microcontroller unit (MCU) from the renowned manufacturer, Microchip Technology. This powerful integrated circuit is designed to cater to a diverse range of applications, from industrial controls to automotive systems, and offers a robust set of features that make it an ideal choice for developers looking for reliability and versatility in their embedded systems.

At the heart of the PIC17LC44-08I/PQ lies a high-speed, 8-bit CMOS microcontroller that boasts a wide operating voltage range, making it suitable for various power-sensitive applications. The device operates at a maximum frequency of 8 MHz, providing a balanced blend of speed and power efficiency. With its 16KB of on-board EPROM, developers have ample space to store their application code, while the 454 bytes of RAM ensure smooth operation and data processing.

One of the standout features of this MCU is its rich set of peripherals. It includes 33 I/O pins that offer great flexibility in interfacing with external devices. The integrated 8-channel, 10-bit analog-to-digital converter allows for accurate sensor readings and analog signal processing, which is essential for many control systems. Additionally, the MCU is equipped with two capture/compare/PWM modules, which are invaluable for motor control and other timing-critical tasks.

The PIC17LC44-08I/PQ also emphasizes on ease of use and development. It supports a full suite of development tools, including in-circuit emulators and affordable development kits. This ensures that engineers can rapidly prototype and debug their applications, reducing time-to-market.

Microchip Technology's commitment to quality is evident in the PIC17LC44-08I/PQ's design, which is built to operate over an industrial temperature range (-40°C to +85°C). This robustness is crucial for applications that must withstand harsh environments. Furthermore, the MCU comes in a 44-pin PQFP (Plastic Quad Flat Package), which is known for its space-saving footprint and ease of PCB integration.

Overall, the PIC17LC44-08I/PQ from Microchip Technology is a formidable choice for any developer seeking a reliable and feature-rich microcontroller that can handle demanding applications while maintaining cost-effectiveness and efficiency.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess