EN
  • EN
  • DE

ADM1041S4RQ

Part No ADM1041S4RQ
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043505-ADM1041S4RQ
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADM1041S4RQ CAD Model

Description

The ADM1041S4RQ is a hot swap controller from ADI Electronics, designed to manage the insertion and removal of circuit boards or modules in a live system. It protects the system backplane from voltage transients and overcurrent conditions that can occur during hot swapping. This component is crucial for ensuring system reliability and preventing damage to sensitive electronic equipment.

Applications

  • Server Systems: Used in server backplanes to allow hot swapping of server blades and modules.
  • Telecommunications Equipment: Integrated into telecommunications infrastructure to enable hot swapping of line cards and other modules.
  • Industrial Control Systems: Employed in industrial environments where modules need to be added or removed without powering down the system.
  • Networking Equipment: Utilized in network switches and routers to support hot swapping of network interface cards (NICs) and other components.
  • Power Supplies: Manages hot swapping of redundant power supplies to maintain continuous power delivery.

Features

  • Hot Swap Control: Manages the inrush current and voltage transients during hot swapping.
  • Overcurrent Protection: Provides overcurrent protection to prevent damage to the system.
  • Undervoltage Lockout: Prevents operation if the input voltage is below a certain threshold.
  • Fault Indication: Provides a fault signal in case of overcurrent or undervoltage conditions.
  • Programmable Current Limit: Allows users to set a custom current limit for protection.
  • Soft Start: Implements a soft start function to minimize inrush current.

Benefits

  • Enhanced System Reliability: Prevents damage to the system during hot swapping, ensuring reliable operation.
  • Reduced Downtime: Allows modules to be replaced without powering down the entire system, minimizing downtime.
  • Improved Maintenance: Simplifies maintenance and upgrades by allowing components to be added or removed easily.
  • Protection Against Transients: Protects sensitive electronics from voltage transients and overcurrent conditions.
  • Cost-Effective Solution: Provides a cost-effective solution for hot swap management.
  • Seamless Integration: Easy to integrate into existing systems with minimal design changes.

Additional Details

The ADM1041S4RQ operates over a wide voltage range and is designed for low power consumption. It includes built-in protection features to prevent damage from reverse voltage and overvoltage conditions. The device is available in a QSOP package and is RoHS compliant.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Intel
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Sony
Need more? Email Us
Generic
Need more? Email Us
Generic
Need more? Email Us
Intel
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess