The SN74HC132NSRG4 is a high-performance, quad 2-input NAND gate integrated circuit with Schmitt-trigger inputs, designed and manufactured by Texas Instruments. This versatile logic gate IC is a crucial component in various digital applications requiring noise filtering or signal conditioning.
Key Features
- Logic Type: NAND Gate
- Number of Circuits: Four
- Inputs Per Circuit: Two with Schmitt-trigger action
- Output Type: Standard
- Voltage - Supply: 2 V ~ 6 V
- Operating Temperature: -40°C ~ 85°C
- Mounting Type: Surface Mount
- Package / Case: 14-SOIC (0.209", 5.30mm Width)
Product Description
The SN74HC132NSRG4 is crafted to operate with a wide supply voltage range from 2 V to 6 V, making it compatible with most TTL, CMOS, and other logic families. Its Schmitt-trigger inputs provide a hysteresis effect, which enhances noise immunity and transforms slowly changing input signals into sharply defined jitter-free output signals, making it ideal for applications experiencing noisy operational environments.
This integrated circuit features four independent NAND gates, each with dual inputs. The gates perform the Boolean function Y = (A • B)̅ or Y = A̅ + B̅ in positive logic. The device's fast output transition times and balanced propagation delays are optimized for superior performance in high-speed signal processing applications.
The SN74HC132NSRG4 is available in a 14-pin SOIC package, which is suitable for automated surface-mount assembly processes and saves valuable board space. This IC is designed to meet the stringent requirements of the industrial temperature range, ensuring reliable operation under extreme conditions.
As a product of Texas Instruments, the SN74HC132NSRG4 is backed by a legacy of quality and reliability in semiconductor manufacturing. It is a perfect choice for designers looking to implement robust logic functions in applications such as signal conditioning, pulse shaping, and timing circuits.