The SN74HC10QPWREP is a high-performance, triple 3-input positive-NAND gate integrated circuit from Texas Instruments, designed to deliver robust and reliable logic operations in a wide range of applications. This component is part of Texas Instruments' "Enhanced Product" (EP) line, which is engineered to meet the stringent requirements of military, space, and other high-reliability environments.
Key Features
- Logic Type: Triple 3-input positive-NAND gate
- Supply Voltage Range: 2V to 6V, accommodating a variety of logic-level requirements
- Output Drive Capability: Capable of driving up to 5.2 mA at 5V, providing sufficient current for multiple loads
- Operating Temperature: Specified from -55°C to 125°C, ensuring operation in extreme conditions
- Package: 14-pin TSSOP (Thin Shrink Small Outline Package), offering a compact footprint for space-constrained applications
- Logic Level Compatibility: TTL-compatible inputs, allowing for easy integration with existing TTL logic systems
Applications
The SN74HC10QPWREP is suitable for a wide range of high-reliability applications, including:
- Defense and aerospace systems
- Communications infrastructure
- Industrial control systems
- Automotive electronics
- Medical equipment
Quality and Reliability
As a product in the Enhanced Product line, the SN74HC10QPWREP is manufactured to the highest quality standards. It undergoes rigorous testing and qualification processes, which include enhanced product baseline, extended temperature performance, and long-term reliability. This ensures that the device meets the critical demands of high-reliability industries.
Environmental Compliance
Texas Instruments is committed to environmental sustainability. The SN74HC10QPWREP is designed to be RoHS compliant, minimizing the use of hazardous substances in electronic components and promoting environmentally responsible manufacturing.