The MC74LVX14DT from ON Semiconductor is a high-performance, hex inverter Schmitt trigger device designed to operate from a wide range of power supplies. This integrated circuit is part of the LVX family, which offers devices with low voltage and mixed voltage capabilities, making them suitable for interfacing with both 3.3V and 5V systems.
Key Features
- Logic Type: Hex Inverter Schmitt Trigger ensures clean switching with noisy inputs.
- Voltage Range: Operates from 2.7V to 5.5V, providing compatibility with various logic levels.
- High-Speed Performance: The MC74LVX14DT offers propagation delays significantly faster than general-purpose Schmitt triggers.
- Power Dissipation: Low power consumption makes it ideal for battery-operated and portable applications.
- Output Drive Capability: Capable of driving 5V TTL loads.
- Packaging: Available in a TSSOP-14 package, which is suitable for space-constrained applications.
Applications
The versatility of the MC74LVX14DT allows it to be used in a wide array of applications. It is particularly well-suited for:
- Wave shaping and noise filtering
- Signal processing
- Glitch-free clock distribution
- Interfaces between different logic levels
- Portable and battery-powered electronics
Quality and Reliability
ON Semiconductor is committed to providing high-quality products. The MC74LVX14DT is manufactured to stringent quality standards, ensuring reliability and performance in demanding environments. With its robust design, this component is built to deliver consistent performance and a long operational lifespan.
Environmental Compliance
ON Semiconductor ensures that its products meet global environmental standards. The MC74LVX14DT is compliant with RoHS (Restriction of Hazardous Substances), which restricts the use of certain hazardous materials found in electrical and electronic products.
Summary
The MC74LVX14DT from ON Semiconductor is a versatile hex inverter Schmitt trigger that offers high-speed performance, low power consumption, and is designed for interfacing with multiple logic levels. Its wide voltage range and TSSOP-14 packaging make it an excellent choice for a variety of applications, including portable devices and signal processing circuits. Committed to quality and environmental sustainability, ON Semiconductor ensures that the MC74LVX14DT meets the needs of modern electronic systems.