EN
  • EN
  • DE

SN74HC08QDRG4Q1

Part No SN74HC08QDRG4Q1
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE AND 4CH 2-INP 14SOIC / QUADRUPLE 2-INPUT POSITIVE-AND GATE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Logic Type AND Gate
Number of Circuits 4
Number of Inputs 2
Supply Voltage (V) 2V ~ 6V
Current - Quiescent (Maximum) 2μA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.5V ~ 1.8V
Logic Level - High 1.5V ~ 4.2V
Max Propagation Delay at V, Max CL 17ns at 6V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Supplier Device Package 14-SOIC
Manufacturer Package 14-SOIC
Part Number Series 74HC08
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804499-SN74HC08QDRG4Q1
Ultra Librarian 3D Model Ultra Librarian SN74HC08QDRG4Q1 CAD Model

Description

The SN74HC08QDRG4Q1 is a high-quality integrated circuit from Texas Instruments, specifically designed for the automotive industry. This product is part of the 74HC series, which is renowned for its high-speed CMOS logic. The device features quadruple 2-input positive AND gates, providing reliable and efficient logical operations which are essential in complex automotive electronic systems.

Key Features

  • Logic Type: AND Gate
  • Number of Circuits: Four 2-input gates
  • Output Current: ±8 mA
  • Voltage - Supply: 2 V ~ 6 V
  • Operating Temperature: -40°C ~ 125°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-14
  • Automotive Qualification Standard: AEC-Q100

Performance and Durability

The SN74HC08QDRG4Q1 is built to meet the stringent requirements of the automotive sector, with a wide operating temperature range and robustness against harsh conditions. The device is qualified under the AEC-Q100 standard, ensuring reliability in automotive applications. With a wide supply voltage range from 2 V to 6 V, it offers flexible integration into various electronic systems while maintaining low power consumption.

Application

This versatile logic gate is suitable for a wide array of automotive applications, including engine control units, body electronics, infotainment systems, and more. It can be used for signal gating, input/output buffering, and logic-level shifting, making it an invaluable component in the design and manufacture of modern vehicles.

Quality and Support

Texas Instruments is known for their commitment to quality and the SN74HC08QDRG4Q1 is no exception. Customers can expect comprehensive technical support and documentation, ensuring ease of integration and peace of mind for designers and engineers alike.

You May Also Be Interested in

ON Semiconductor
IC INVERTER 2CH 2-INP 6ULLGA
Need more? Email Us
Toshiba Semiconductor and Storage
IC GATE OR 1CH 2-INP 5SSOP
Lowest to $0.1044
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Diodes Incorporated
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14DHVQFN
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9830 $54.0650
125+ $0.8065 $100.8125
195+ $0.7813 $152.3535
265+ $0.7561 $200.3665
345+ $0.7309 $252.1605
460+ $0.6553 $301.4380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess