The SN74HC04 device from Texas Instruments is a high-performance, six-circuit inverter chip that utilizes the HC (High-Speed CMOS) technology. Designed to operate across a wide voltage range of 2V to 6V, this integrated circuit offers the flexibility to be used in various applications ranging from consumer electronics to industrial systems.
Key Features:
- Logic Type: Inverter
- Logic Family: HC
- Number of Circuits: Six
- Output Current: 4 mA
- Supply Voltage Range: 2V to 6V
- Operating Temperature Range: -40°C to 85°C
- Propagation Delay Time: Approximately 8ns at 4.5V
- Mounting Type: Available in through-hole and surface mount
The SN74HC04 provides the essential function of inverting the input signal, with the output being the logical complement of the input. The high noise immunity and low power consumption of this chip make it a preferred choice for interfacing with CMOS and TTL logic levels.
Applications:
- Signal Processing
- Waveform Generation
- Logic Level Conversion
- High-Speed Logic Gates
- Consumer Electronics
- Telecommunications
- Computing Systems
Furthermore, the SN74HC04 is characterized by its robustness, demonstrated by its latch-up performance which exceeds 250 mA per JESD 17 standards. The device is also designed to support the heavy drive loads and to prevent damage that may result from machine model (MM) electrostatic discharge (ESD) events.
With its wide operating voltage range and the ability to drive 10 LSTTL loads, the SN74HC04 is a versatile component that can be integrated into a diverse array of electronic circuits, ensuring reliable performance and facilitating complex digital computations.
For detailed specifications and application notes, designers and engineers are encouraged to consult the datasheet provided by Texas Instruments.