EN
  • EN
  • DE

SN74HA08DGVR

Part No SN74HA08DGVR
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1040269-SN74HA08DGVR
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74HA08DGVR CAD Model

Description

Overview of SN74HA08DGVR from Texas Instruments

The SN74HA08DGVR is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This particular product is part of the 74HA logic series and is a quadruple 2-input positive-AND gate. It is widely used in various digital applications where logic gating is required to perform operations such as signal gating, output control, and logic functions.

Key Features

  • Logic Type: The SN74HA08DGVR is a positive-AND logic gate, which means it outputs a high level when all its inputs are high.
  • Number of Circuits: This device contains four independent 2-input AND gates, providing flexibility for multiple uses in a single package.
  • Output Current: It can deliver a standard output current, ensuring reliable performance in driving loads within its specification.
  • Supply Voltage Range: The device operates over a wide range of supply voltages, accommodating various levels of logic signals and making it suitable for interfacing with other logic families.
  • Operating Temperature: Designed to work within a broad temperature range, it is suitable for industrial and commercial applications.
  • Package / Case: The SN74HA08DGVR comes in a compact TVSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications.

Applications

The versatility of the SN74HA08DGVR makes it an excellent choice for a wide array of electronic systems. It is commonly used in:

  • Signal processing
  • Data control systems
  • Networking and telecommunication equipment
  • Computers and computer peripherals
  • Consumer electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality and the SN74HA08DGVR is no exception. It is designed to meet strict industry standards, ensuring high reliability and performance for critical applications. Users can trust this component to deliver consistent operation and long service life.

Overall, the SN74HA08DGVR from Texas Instruments is a highly reliable and functional component that offers a practical solution for designers who require robust and compact logic gating in their electronic designs.

You May Also Be Interested in

WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess