EN
  • EN
  • DE

SN74GTLP22033DGGR

Part No SN74GTLP22033DGGR
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC REG TXRX LVTTL-GTLP 48-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type LVTTL-TO-GTLP Adjustable-Edge-Rate Registered Transceiver
Supply Voltage 3.15 V to 3.45 V
Number of Bits 8
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-TSSOP
Win Source Part Number 1099776-SN74GTLP22033DGGR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74GTLP22033DGGR CAD Model

Description

SN74GTLP22033DGGR by Texas Instruments

The SN74GTLP22033DGGR is a high-performance integrated circuit from Texas Instruments, designed to cater to the demanding needs of modern electronic systems. This device is part of the GTLP (Gunning Transceiver Logic Plus) family, which is known for its ability to bridge the communication between different logic standards while maintaining signal integrity and speed.

The SN74GTLP22033DGGR offers a versatile bidirectional interface between 3.3V GTLP signal levels and 5V TTL signal levels. Its primary function is to facilitate communication between chips that operate at these differing voltages, which is critical in systems where integration of new technology with legacy components is necessary.

This product comes in a surface-mount TSSOP (Thin Shrink Small Outline Package) with 56 pins, denoted by the 'DGGR' suffix in the part number. The compact form factor makes it suitable for space-constrained applications while providing ample connection points for complex tasks.

Key features of the SN74GTLP22033DGGR include:

  • Low-power GTLP inputs and outputs which interface with TTL logic levels.
  • Support for bidirectional data flow with non-preferential power-up sequencing.
  • Robust ESD (Electrostatic Discharge) protection, ensuring resilience in physically demanding environments.
  • Controlled output edge rates that reduce signal distortion and electromagnetic interference (EMI).
  • Bus-hold data inputs which eliminate the need for external pull-up/pull-down resistors, simplifying the design and reducing component count.

The SN74GTLP22033DGGR is ideal for applications requiring high-speed logic level translation, such as interfacing between processors, FPGAs, or ASICs with different voltage domains. Its performance is critical in telecommunications, computing, networking, and industrial systems, where reliable and fast data transfer is paramount.

With its advanced features and Texas Instruments' reputation for quality, the SN74GTLP22033DGGR is an excellent choice for designers looking to create robust, high-speed, and multi-voltage interfacing in their next-generation electronic products.

You May Also Be Interested in

Texas Instruments
IC 7-BIT BUS INTERFACE 20-SSOP
Lowest to $1.5392
Texas Instruments
IC BCD RATE MULTIPLIER 16 DIP
Need more? Email Us
ON Semiconductor
3.3V / 5V ECL Quad Differential Driver/Receiver | IC RCVR/DRV ECL QUAD DFF 20TSSOP
Lowest to $10.0126
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver with Variable Output Swing | IC RCVR/DRVR 5V DIFF ECL 8-TSSOP
Lowest to $2.1270
ON Semiconductor
2.5V / 3.3V ECL Differential Receiver/Driver
Lowest to $7.6516
Texas Instruments
19-BIT BUS INTERFACE
Lowest to $4.4890
Texas Instruments
IC ADDRESSABLE SCAN PORT 24TSSOP
Lowest to $3.2978
Texas Instruments
Need more? Email Us
Texas Instruments
IC DUAL COMPL PAIR W/INV 14TSSOP
Lowest to $12.4503

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9615 $55.7305
16+ $6.5326 $104.5216
24+ $6.3284 $151.8816
33+ $6.1243 $202.1019
43+ $5.9201 $254.5643
57+ $5.3077 $302.5389
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,250 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess