EN
  • EN
  • DE

IGW08T120FKSA1

Part No IGW08T120FKSA1
Manufacturer Infineon Technologies
Catalog IGBTs - Single
Description IGBT 1200V 16A 70W TO247-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Active
IGBT Type NPT, Trench Field Stop
VCEO Maximum Collector-Emitter Breakdown Voltage 1200V
Maximum Current Collector 16A
Pulsed Collector Current 24A
Collector-emitter saturation voltage(Max) 2.2V @ 15V, 8A
Maximum Power Dissipation 70W
Total Switching Energy(Ets) 1.37mJ
Input Type Standard
Gate Charge 53nC
Turn-on and Turn-off delay time 40ns/450ns
Testing Conditions 600V, 8A, 81 Ohm, 15V
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting Through Hole
Case / Package PG-TO247-3
Win Source Part Number 1045143-IGW08T120FKSA1
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian IGW08T120FKSA1 CAD Model

Description

The Infineon Technologies IGBT, NPT, Trench Field Stop is a high-performance insulated gate bipolar transistor that is ideal for various applications such as power supplies, motor drives, and renewable energy systems.

  • Model: 1045143-IGW08T120FKSA1
  • Mounting Type: Through-Hole
  • Gate Charge: 53nC
  • Maximum Collector-Emitter Breakdown Voltage: 1200V
  • Maximum Power Dissipation: 70W
  • Collector-Emitter Saturation Voltage: 2.2V @ 15V and 8A
  • Turn-On and Turn-Off Delay Time: 40ns/450ns
  • Testing Conditions: 600V, 8A, 81 Ohm, 15V
  • Package: PG-TO247-3
  • Popularity: Popular

You May Also Be Interested in

IXYS
IGBT PT 650V 175A TO-247
Lowest to $40.9090
IXYS
IGBT NPT 1700V 12A TO-268AA
Lowest to $35.3045
IXYS
IGBT 600V 175A 24-SMPD
Lowest to $108.3916
Microchip Technology
IGBT NPT 1200V 160A TO-247
Need more? Email Us
IXYS
IGBT 1700V 80A TO-247AD
Lowest to $31.3869
Infineon Technologies
IGBT
Lowest to $12.0770
Rohm Semiconductor
IGBT 460V 20A TO-252
Need more? Email Us
IXYS
IGBT 1200V 40A TO-247
Lowest to $54.5454
Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess