EN
  • EN
  • DE

SN74GTLP1395DWE4

Part No SN74GTLP1395DWE4
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 20SOIC / Mixed Signal Translator Bidirectional 2 Circuit 1 Channel 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Texas Instruments
Series 74GTLP
Product Status Obsolete
Translator Type Mixed Signal
Channel Type Bidirectional
Number of Circuits 2
Channels per Circuit 1
Input Signal LVTTL
Output Signal GTLP
Output Type Tri-State, Inverted
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number SN74GTLP
Standard Package 25
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256042-SN74GTLP1395DWE4
Ultra Librarian 3D Model Ultra Librarian SN74GTLP1395DWE4 CAD Model

Description

Product Overview: SN74GTLP1395DWE4

The SN74GTLP1395DWE4 is a high-performance, low-voltage 16-bit universal bus transceiver designed by Texas Instruments. This device is part of TI's GTLP (Gunning Transceiver Logic Plus) family, which is known for its ability to facilitate the communication between devices operating at different voltage levels. The SN74GTLP1395DWE4 is specifically crafted to deliver fast and reliable data transfer in a variety of digital systems, making it a versatile component for modern electronic applications.

Key Features

  • Voltage Level Translation: The SN74GTLP1395DWE4 is capable of translating signals between 3.3V GTLP level and 5V TTL level, allowing for seamless integration of devices operating at these voltages.
  • High-Speed Data Transfer: With a maximum data rate of up to 133 MBps, this transceiver ensures rapid communication between connected devices, which is essential for high-speed data processing applications.
  • Bidirectional Interface: Each of the 16-bit channels can be independently configured as either an input or an output, providing flexibility in directional control and making it suitable for a wide range of bidirectional data bus applications.
  • Flow-Through Architecture: Designed with a flow-through pinout, the SN74GTLP1395DWE4 facilitates easy PCB layout and reduces signal skew, enhancing signal integrity.

Applications

The SN74GTLP1395DWE4 is ideal for interfacing between different logic levels in various applications, including:

  • Telecommunications
  • Networking equipment
  • Computers and computer peripherals
  • Data storage devices
  • Industrial control systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable products. The SN74GTLP1395DWE4 is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the stringent standards set by Texas Instruments. This commitment to quality makes the SN74GTLP1395DWE4 a trusted choice for engineers and designers looking for a robust bus transceiver solution.

With its advanced features and reliable performance, the SN74GTLP1395DWE4 from Texas Instruments is an excellent choice for system designers who require efficient voltage level translation and high-speed data transfer in their digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
IDT, Integrated Device Technology Inc
IC BUS TRANSCVR 3-ST 8B 24TSSOP
Need more? Email Us
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
Texas Instruments
1-BIT DUAL-SUPPLY BUFFERED VOLTA / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps 5-X2SON (0.8x0.8)
Lowest to $0.2138
NXP / Nexperia
IC TXRX BUS 16BIT 3-3.6V TSSOP64 / Bus XCVR Single 16-CH 3-ST 64-Pin TSSOP Tube
Lowest to $0.9653

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess