EN
  • EN
  • DE

SN74F657NT

Part No SN74F657NT
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 24DIP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74F
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 3mA, 24mA; 12mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 24-DIP (0.300", 7.62mm)
Supplier Device Package 24-PDIP
Base Product Number SN74F65
Other Names TEXTISSN74F657NT,2156-SN74F657NT-TI
Standard Package 15
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259616-SN74F657NT
Ultra Librarian 3D Model Ultra Librarian SN74F657NT CAD Model

Description

Product Overview: SN74F657NT by Texas Instruments

The SN74F657NT is a versatile integrated circuit designed and manufactured by the renowned electronics company, Texas Instruments (TI). This component is part of TI's extensive SN74 family, known for its robust performance and reliability in a wide range of digital applications.

Key Features

  • Octal Bidirectional Transceiver: The SN74F657NT features eight bidirectional data lines that allow for efficient two-way communication between data buses.
  • Integrated Parity Generator/Checker: With an on-chip parity generator and checker, it ensures data integrity by generating a parity bit for each byte sent and checking the parity of received bytes.
  • Non-Inverting Buffers: This device comes with non-inverting buffers, which provide a direct correlation between input and output signals, maintaining signal integrity.
  • Wide Operating Voltage Range: It operates effectively over a broad voltage range, accommodating various system requirements.
  • High-Speed Performance: The SN74F657NT is designed for high-speed operation, making it suitable for applications that demand quick data transfer and processing.

Applications

The SN74F657NT is an ideal choice for a multitude of digital applications, including:

  • Bus Interface in Microprocessor/Microcontroller Systems
  • Data Communication and Signal Processing
  • Peripheral Driver for High-Speed Data Acquisition
  • Industrial Control Systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that meet stringent industry standards. The SN74F657NT is no exception, with its design and manufacturing process focused on ensuring durability and consistent performance.

Technical Specifications

Parameter Value
Package Type DIP (Dual In-line Package)
Operating Temperature -40°C to +85°C
Supply Voltage 4.5V to 5.5V
Data Rate High-Speed

For more detailed information, datasheets, and technical support, visit the Texas Instruments website or contact their customer service team.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Pericom
Lowest to $1.4079
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess