SN74F151B Data Selector/Multiplexer by Texas Instruments
The SN74F151B from Texas Instruments is a high-performance data selector/multiplexer that provides the functionality of a single 8-input multiplexer. It is part of the 74F family, known for its fast switching speeds and high current drive capabilities. This integrated circuit is designed to select one line of data from up to eight sources under the control of three select inputs (S0, S1, and S2).
The SN74F151B operates with a typical switching voltage of 5V, making it compatible with TTL logic levels. Its low power consumption and high-speed operation make it ideal for use in a wide variety of digital applications, including data routing, signal gating, and the control of multiple inputs. The device features a common output (Y) and a complementary output (W) which provides additional flexibility in output configurations.
Key features of the SN74F151B include:
- 8-to-1 multiplexer functionality with three binary control inputs
- High-speed performance, with typical propagation delay times as low as 6ns
- Low power consumption with a typical power dissipation of 40mW
- High current drive capability at the outputs (±15 mA)
- Wide operating temperature range of -55°C to 125°C
- Available in multiple package types, including PDIP, SOP, and SSOP
The SN74F151B is designed with a strobe (G) input that, when activated, forces the W output high and the Y output low, regardless of the state of the select or data inputs. This feature allows for easier expansion of the multiplexer without the need for external gates.
For designers and engineers looking for a reliable and efficient way to manage multiple data inputs, the SN74F151B provides a robust solution. Its ease of use, combined with the support and reliability of Texas Instruments, ensures that it will continue to be a popular choice for digital systems requiring data selection and multiplexing.
Whether used in data acquisition systems, communication interfaces, or complex digital circuits, the SN74F151B is a versatile component that enhances the performance and functionality of a wide range of electronic products.