EN
  • EN
  • DE

MAX1379ATP+T

Part No MAX1379ATP+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 1.25MSPS DL 20-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Resolution 12
Sampling Rate 1.25M
Number of Inputs 2, 4
Input Type Differential, Single Ended
Data Interface SPI, DSP
Configuration MUX-S/H-ADC
Number of Converters 2
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 1.8 V ~ 5.25 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 125°C
Package 20-WQFN Exposed Pad
Manufacturer Package 20-TQFN-EP (5x5)
Win Source Part Number 701294-MAX1379ATP+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX1379
Introduction Date July 01, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX1379ATP+T CAD Model

Description

Maxim Integrated MAX1379ATP+T ADC

The MAX1379ATP+T from Maxim Integrated is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) designed to deliver precision and efficiency for a wide range of applications. This sophisticated ADC component is an ideal solution for systems requiring accurate data acquisition, such as medical devices, industrial control systems, and portable instrumentation.

Key Features:

  • Resolution: The device offers a 12-bit resolution, providing fine detail in the analog signal conversion process, which is crucial for applications that require high precision.
  • Sampling Rate: It features a fast sampling rate, allowing for real-time data processing and responsive system behavior.
  • Multi-Channel: The MAX1379ATP+T supports multiple input channels, enabling it to handle several analog signals simultaneously, which simplifies design and reduces component count.
  • Low Power Consumption: Designed with power efficiency in mind, this ADC operates with low power consumption, making it suitable for battery-powered devices or energy-sensitive applications.
  • Integrated Features: It includes an internal reference and an integrated sample-and-hold circuit, which minimizes the need for external components and reduces system complexity and size.
  • Interface Options: The device offers a versatile digital interface that is compatible with various microcontrollers and digital systems, ensuring easy integration into existing designs.

Applications:

The MAX1379ATP+T is designed to be flexible and adaptable, catering to a broad spectrum of applications, including:

  • Medical Imaging Systems
  • Industrial Process Control
  • Data Acquisition Systems
  • Battery-Powered Instruments
  • Portable Consumer Devices

Quality and Reliability:

Maxim Integrated is known for its commitment to quality and reliability, and the MAX1379ATP+T is no exception. It is built to meet high standards, ensuring stable performance over a wide temperature range and a long operational lifespan.

Whether you're developing advanced medical equipment or robust industrial machinery, the MAX1379ATP+T ADC from Maxim Integrated offers the precision, efficiency, and reliability needed to enhance your product's performance.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5853 $58.7559
8+ $16.0707 $128.5656
12+ $15.5682 $186.8184
16+ $15.0658 $241.0528
20+ $14.5634 $291.2680
27+ $13.0573 $352.5471
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess